EN
  • EN
  • DE

LT3932EUFD-1#PBF

Part No LT3932EUFD-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR PWM 2A 28QFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Analog Devices Inc.
Package Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 3.6V
Voltage - Supply (Max) 36V
Current - Output / Channel 2A
Frequency 200kHz ~ 2MHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LT3932
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT3932EUFD-1#PBF
Standard Package 73
Win Source Part Number 1029610-LT3932EUFD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT3932EUFD-1#PBF CAD Model

Description

Product Overview: LT3932EUFD-1#PBF

The LT3932EUFD-1#PBF is a high-performance LED driver IC manufactured by Analog Devices Inc., a company renowned for its expertise in precision engineering and innovative product design. This integrated circuit is specifically designed to cater to the needs of advanced lighting systems, providing efficient and reliable control of LED arrays.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for a variety of applications, from automotive to industrial lighting.
  • Integrated PWM Dimming: It comes with a built-in PWM dimming capability, allowing for precise control over the brightness levels of the connected LEDs, which is essential for applications requiring variable light intensity.
  • High Efficiency: The LT3932EUFD-1#PBF is designed to maximize energy efficiency, reducing power consumption and heat generation, which extends the life of LED systems.
  • Thermal Protection: With thermal protection features, the device ensures the safety and reliability of the lighting system by preventing overheating.
  • Compact Package: The IC is available in a compact package, enabling designers to minimize the footprint of their lighting solutions without compromising on performance.

Applications

The versatility of the LT3932EUFD-1#PBF makes it an ideal choice for a wide range of lighting applications. It is commonly used in:

  • Automotive headlamps and interior lights
  • Architectural and decorative lighting
  • General-purpose LED illumination
  • Industrial and commercial lighting systems
  • Backlighting for LCD displays

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The LT3932EUFD-1#PBF is no exception, with rigorous testing and quality control measures in place to ensure consistent performance across all units.

Conclusion

With its robust feature set and flexible application range, the LT3932EUFD-1#PBF from Analog Devices Inc. stands out as a superior choice for designers looking to create efficient, reliable, and high-quality LED lighting solutions. Its integration of advanced features in a compact form factor makes it a go-to component for cutting-edge lighting designs.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess