EN
  • EN
  • DE

fin1216mtd

Part No fin1216mtd
Manufacturer ON Semiconductor
Catalog Interface - Serializers, Deserializers
Description LVDS 21-Bit Serializers/De-Serializers | IC SERIALIZER/DESERIAL 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Deserializer
Data Rate 1.785Gbps
Input Type LVDS
Output Type LVTTL
Number of Inputs 3
Number of Outputs 21
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number FIN1216
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1174280-fin1216mtd
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian fin1216mtd CAD Model

Description

Introducing the FIN1216MTD - A High-Speed LVDS Interface

The FIN1216MTD is a state-of-the-art high-speed Low Voltage Differential Signaling (LVDS) interface component designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This advanced interface IC is specifically engineered to meet the rigorous demands of high-speed data transmission, offering a perfect solution for a wide range of applications including networking, telecommunications, and computing systems.

Key Features and Benefits

  • High Data Rate: The FIN1216MTD supports impressive data rates up to 2.5 Gbps, ensuring efficient and rapid data transfer for critical applications.
  • Low Power Consumption: With a focus on energy efficiency, this IC operates on a minimal power budget, which is crucial for today's energy-conscious designs.
  • Reduced EMI: The differential nature of LVDS signaling minimizes electromagnetic interference (EMI), allowing for cleaner signal transmission and reduced design complexities in noise-sensitive environments.
  • Hot Plugging Capability: The device supports hot plugging, making it easy to connect and disconnect without having to power down the system, thus increasing convenience and uptime.
  • Tri-State Outputs: The FIN1216MTD features tri-state outputs which provide additional flexibility for board design and signal management.

Robust and Reliable Design

The FIN1216MTD is built for durability and reliability. It is housed in a compact TSSOP package, making it suitable for space-constrained applications. Additionally, it is characterized for operation from -40°C to +85°C, ensuring performance across a wide range of environmental conditions.

Compatibility and Integration

This interface IC is designed for seamless integration with existing systems. It is fully compatible with the TIA/EIA-644 LVDS standard, ensuring interoperability with other standard LVDS components. The FIN1216MTD also includes integrated termination resistors, which simplifies the design and reduces external component count.

Applications

The versatility of the FIN1216MTD allows it to be utilized across various high-speed data communication applications. It is particularly well-suited for clock distribution, backplane interfaces, and high-resolution video signal transmission, where signal integrity and speed are paramount.

With its blend of high-speed performance, energy efficiency, and robust design, the FIN1216MTD from ON Semiconductor is an excellent choice for designers looking to implement a reliable LVDS interface in their next project.

You May Also Be Interested in

National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
Infineon Technologies
IC SERDES HOTLINK 256LBGA
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8142 $59.0982
51+ $2.3091 $117.7641
78+ $2.2370 $174.4860
107+ $2.1649 $231.6443
138+ $2.0926 $288.7788
185+ $1.8762 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess