EN
  • EN
  • DE

DS90CF386SLC

Part No DS90CF386SLC
Manufacturer National Semiconductor (TI)
Catalog Interface - Serializers, Deserializers
Description LINE RECEIVER, 4 FUNC, 4 RCVR, P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Function Deserializer
Data Rate 1.785Gbps
Input Type LVDS
Output Type LVCMOS
Number of Inputs 4
Number of Outputs 28
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -10°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Standard Package 134 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586880-DS90CF386SLC
Ultra Librarian 3D Model Ultra Librarian DS90CF386SLC CAD Model

Description

The DS90CF386SLC is a deserializer integrated circuit (IC) designed for interface applications from National Semiconductor (TI).

  • Category: integrated circuits (ICs) - interface - serializers, deserializers
  • Inputs: four
  • Outputs: 28
  • Function: converting LVDS (Low Voltage Differential Signaling) input signals to LVCMOS (Low Voltage Complementary Metal-Oxide-Semiconductor) output signals
  • Data Rate: 1.785Gbps
  • Voltage Supply: 3V to 3.6V
  • Mounting: surface mount device
  • Package: 64-LQFP
  • Supplier Device Package: 64-LQFP (10x10)
  • Temperature Range: -10°C to 70°C
  • Compliance: ECCN EAR99
  • Product Status: active

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER 22BIT 40TQFN
Lowest to $14.9925

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8008 $60.8128
38+ $3.1187 $118.5106
58+ $3.0212 $175.2296
80+ $2.9238 $233.9040
103+ $2.8263 $291.1089
137+ $2.5338 $347.1306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess