EN
  • EN
  • DE

CYV15G0204TRB-BGXC

Part No CYV15G0204TRB-BGXC
Manufacturer Infineon Technologies
Catalog Interface - Serializers, Deserializers
Description IC SERDES HOTLINK 256LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Infineon Technologies
Series Automotive, AEC-Q100
Package Tray
Product Status Discontinued
Function Serializer/Deserializer
Data Rate 1.485Gbps
Input Type LVTTL
Output Type PECL
Number of Inputs 20/4
Number of Outputs 4/20
Voltage - Supply 3.3V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 256-BGA Exposed Pad
Supplier Device Package 256-L2BGA (27x27)
Base Product Number CYV15G0204
Standard Package 40 pcs
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 583278-CYV15G0204TRB-BGXC
Ultra Librarian 3D Model Ultra Librarian CYV15G0204TRB-BGXC CAD Model

Description

The CYV15G0204TRB-BGXC is a serializer/deserializer (SerDes) integrated circuit designed for automotive applications.

  • Series: CYV15G0204
  • AEC-Q100 Qualified: ensuring its reliability and performance in automotive environments
  • Inputs: 20
  • Outputs: 4
  • Data Rate: 1.485Gbps
  • Voltage Supply: 3.3V
  • Package: 256-BGA exposed pad
  • Mounting: surface mountable
  • Input Type: LVTTL
  • Output Type: PECL
  • Classification: ECCN 5A991B1 under the Export Administration Regulations
  • Status: discontinued

You May Also Be Interested in

Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess