EN
  • EN
  • DE

FUSB307BVMPX

Part No FUSB307BVMPX
Manufacturer ON Semiconductor
Catalog Interface - Controllers
Description IC USB CONTROLLER I2C 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Protocol USB
Function Controller
Interface I²C
Standards USB 3.0
Voltage - Supply 4V ~ 21.5V
Current - Supply 560mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Base Product Number FUSB307
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370792-FUSB307BVMPX
Ultra Librarian 3D Model Ultra Librarian FUSB307BVMPX CAD Model

Description

ON Semiconductor FUSB307BVMPX USB Type-C Controller

The ON Semiconductor FUSB307BVMPX is a highly integrated USB Type-C controller that is designed to streamline and enhance the interface capabilities of various electronic devices. This advanced component is part of ON Semiconductor's comprehensive portfolio of USB power delivery solutions, specifically tailored to provide efficient and reliable power management for USB Type-C connections.

Key Features

  • USB Type-C and USB Power Delivery (PD) Support: The FUSB307BVMPX is fully compliant with the latest USB Type-C and USB PD 3.0 specifications, offering a versatile solution for managing power delivery and data transfer across USB Type-C connections.
  • Programmable Power Supply (PPS) Support: This feature allows for fine-grained control over the power supply, which is essential for devices that require precise power management, such as smartphones and laptops.
  • Highly Integrated Design: The device integrates multiple functions including PD policy manager, protocol layer, and physical layer (PHY), reducing the need for additional components and simplifying the design process for product developers.
  • Multiple Power Roles: It supports various power roles such as source, sink, and dual-role port (DRP), providing flexibility for different use cases and product designs.
  • Enhanced ESD Protection: The FUSB307BVMPX comes with built-in electrostatic discharge (ESD) protection features, ensuring the longevity and durability of the product under various conditions.

Applications

The versatility of the FUSB307BVMPX makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Desktops and Workstations
  • Monitors and Docking Stations
  • Power Adapters and Chargers

Technical Specifications

With its compact QFN-24 package, the FUSB307BVMPX is designed to occupy minimal space on a PCB while providing robust connectivity options. It operates over a wide temperature range, making it suitable for various operating environments. The device's technical specifications ensure that it can cater to the high-speed data transfer and fast charging capabilities that modern consumers expect from their electronic devices.

By incorporating the FUSB307BVMPX into their designs, manufacturers can ensure that their products are equipped with a state-of-the-art USB Type-C interface that offers fast, efficient, and versatile connectivity. As a result, consumers can enjoy a seamless and user-friendly experience with their USB Type-C enabled devices.

You May Also Be Interested in

Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
Lowest to $1.3537
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
Lowest to $19.3266

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5672 $52.9704
17+ $6.2090 $105.5530
25+ $6.0150 $150.3750
35+ $5.8209 $203.7315
45+ $5.6269 $253.2105
60+ $5.0448 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess