EN
  • EN
  • DE

GBPC1206W

Part No GBPC1206W
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description HIGH CURRENT SILICON BRIDGE RECTIFIER | BRIDGE RECT 1P 600V 12A GBPC-W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 6A
Current - Reverse Leakage at Vr 5μA at 600V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-Square, GBPC-W
Supplier Device Package GBPC-W
Family Part Number GBPC1206
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1176974-GBPC1206W
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBPC1206W CAD Model

Description

The ON Semiconductor GBPC1206W is a robust bridge rectifier device designed to provide efficient AC to DC conversion in a variety of applications. This high-quality electronic component is essential for systems that require a reliable and stable DC power supply. The GBPC1206W model is part of ON Semiconductor's Glass Passivated Bridge Rectifiers series, which is known for its high surge current capability and superior thermal performance.

Key Features

  • Current Rating: The device has a forward current rating of 12A, making it suitable for handling moderate power requirements in electronic circuits.
  • Peak Reverse Voltage: It can withstand peak reverse voltages up to 600V, providing a wide safety margin for voltage spikes and surges.
  • High Surge Current Capability: With its ability to manage high surge currents, the GBPC1206W is ideal for applications that experience frequent power fluctuations.
  • Isolation Voltage: This bridge rectifier offers an isolation voltage of 1500V, ensuring that the device is electrically isolated from the mounting surface for increased safety and reliability.
  • Package: Encased in a GBPC-W package, it offers a compact footprint while allowing for efficient heat dissipation.

Applications

The GBPC1206W is versatile and can be used in a wide range of applications, including:

  • Power supplies for consumer electronics
  • LED lighting systems
  • Industrial power conversion
  • Telecommunication equipment
  • Chargers for batteries

Quality and Reliability

ON Semiconductor is a trusted name in the industry, and the GBPC1206W bridge rectifier is built to meet the highest standards of quality and reliability. Its glass passivated junctions ensure long-term stability and reliability, which is critical for industrial and commercial applications that demand consistent performance over time.

Environmental Compliance

The GBPC1206W is also environmentally friendly, complying with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes it a responsible choice for modern electronic designs.

You May Also Be Interested in

Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 100V 35A D-63
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A D-34
Lowest to $8.8868
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-A
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 1.9A 2KBB
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 90A MT-K
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.4KV 60A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3752 $50.6280
37+ $2.7694 $102.4678
56+ $2.6828 $150.2368
78+ $2.5963 $202.5114
100+ $2.5098 $250.9800
134+ $2.2501 $301.5134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess