EN
  • EN
  • DE

FIN1032M

Part No FIN1032M
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3V LVDS 4-Bit High Speed Differential Receiver | IC RCVR QUAD 3.3V HS LVDS 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 400Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number FIN1032
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1174265-FIN1032M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FIN1032M CAD Model

Description

The FIN1032M, a high-speed logic gate optocoupler from ON Semiconductor, stands out in the market for its exceptional performance and reliability. This device is designed to meet the rigorous demands of high-speed signal isolation applications, making it ideal for a variety of industrial, computing, and telecommunication uses.

Key Features

  • High Data Rate: The FIN1032M supports data rates up to 150 Mbps, providing the necessary speed for applications requiring fast data transmission and ensuring minimal signal delay.
  • Low Power Consumption: With its efficient design, this optocoupler operates on a low power budget, which is critical for energy-sensitive systems.
  • Robust Isolation: Offering excellent isolation voltage of 2500Vrms, the device ensures electrical safety and signal integrity, protecting sensitive circuits from high voltage transients.
  • CMOS Technology: Utilizing CMOS technology, the FIN1032M achieves high immunity to electromagnetic interference (EMI), which is essential for maintaining signal fidelity in noisy environments.
  • Wide Operating Temperature Range: The device is operational over a temperature range of -40°C to +85°C, making it suitable for harsh industrial conditions.
  • Surface Mount Package: The FIN1032M is available in a space-saving SOIC-8 package, which is beneficial for compact circuit board designs.

Applications

The versatile nature of the FIN1032M allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Digital isolation for A/D, D/A conversion
  • Bus isolation in industrial systems
  • Isolation in telecom equipment and data communication systems
  • Ground loop elimination
  • Repeater isolation in networking

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the FIN1032M is no exception. It is manufactured under stringent quality control processes and is designed to meet or exceed industry standards for performance and reliability. This commitment ensures that customers receive a product they can depend on for their critical applications.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6020 $64.0800
90+ $1.3144 $118.2960
140+ $1.2728 $178.1920
190+ $1.2324 $234.1560
245+ $1.1908 $291.7460
325+ $1.0684 $347.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess