EN
  • EN
  • DE

FGA15N120ANTDTU

Part No FGA15N120ANTDTU
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description NPT Trench Technology, Positive temperature coefficient | IGBT 1200V 30A 186W TO3P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
IGBT Type NPT and Trench
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 30A
Current - Collector Pulsed (Icm) 45A
Vce(on) (Maximum) at Vge, Ic 2.4V at 15V, 15A
Maximum Power 186W
Switching Energy 3mJ (on), 600μJ (off)
Input Type Standard
Gate Charge 120nC
Td (on/off) at 25°C 15ns/160ns
Test Condition 600V, 15A, 10Ohm, 15V
Reverse Recovery Time (trr) 330ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 730917-FGA15N120ANTDTU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FGA15N120ANTDTU CAD Model

Description

ON Semiconductor FGA15N120ANTDTU IGBT Overview

The ON Semiconductor FGA15N120ANTDTU is a high-performance Insulated Gate Bipolar Transistor (IGBT) designed for a range of power applications. This IGBT combines the simple gate-drive characteristics of a MOSFET with the high-current and low-saturation-voltage capabilities of a bipolar transistor. It is an ideal choice for high-efficiency, fast-switching applications.

Key Features

  • High Current Capability: The FGA15N120ANTDTU supports a continuous collector current of up to 15A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (Vce) rating of 1200V, this IGBT can handle high voltage operations, providing a margin for safety and reliability.
  • Low Saturation Voltage: The device offers a low Vce(sat) of typically 2.3V, which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: It features fast switching characteristics with a typical fall time (tf) of just 210ns, contributing to reduced switching losses.
  • Co-Packaged Free Wheeling Diode: The IGBT comes with an integrated anti-parallel diode, which provides protection during inductive switching and simplifies circuit design.

Applications

The FGA15N120ANTDTU is suited for a wide range of applications, particularly where efficiency and power density are critical. Typical applications include:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction heating
  • Motor drives and inverters
  • Switch Mode Power Supplies (SMPS)

Package and Quality

ON Semiconductor's FGA15N120ANTDTU comes in a TO-3PN package, which provides robust thermal performance and is suitable for through-hole mounting. The device is RoHS compliant, ensuring adherence to the latest environmental standards. ON Semiconductor is known for its commitment to quality, and this IGBT is no exception, meeting rigorous industry standards for performance and reliability.

Conclusion

The FGA15N120ANTDTU from ON Semiconductor represents a reliable and efficient solution for designers seeking a high-voltage, high-current IGBT with fast-switching capabilities. Its integrated features and robust package make it a versatile component for a broad spectrum of power applications.

You May Also Be Interested in

Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9789 $62.8101
21+ $5.7263 $120.2523
32+ $5.5472 $177.5104
44+ $5.3684 $236.2096
56+ $5.1894 $290.6064
75+ $4.6526 $348.9450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess