Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 8.8A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 20mOhm at 8.8A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 24nC at 5V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 1604pF at 15V
Power Dissipation (Maximum) 2.5W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package 8-SOIC
Manufacturer Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1173897-FDS4435
Manufacturer Homepage www.fairchildsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics
Family Name FDS4435
Introduction Date October 08, 1999
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian FDS4435 CAD Model

Description

Introducing the FDS4435 P-Channel PowerTrench® MOSFET by ON Semiconductor

The FDS4435 is a high-performance, P-Channel PowerTrench® MOSFET crafted by the innovative minds at ON Semiconductor. This state-of-the-art component is designed to deliver efficient power management and conversion for a wide range of electronic applications. With its compact footprint and robust capabilities, the FDS4435 is an ideal choice for engineers looking to enhance their designs with a reliable and powerful MOSFET solution.

Key Features and Benefits

  • Low Gate Charge (Qg): The FDS4435 boasts a low gate charge, which leads to reduced switching losses. This feature allows for faster switching speeds and improved overall efficiency in power conversion applications.
  • High Performance: With a 30V drain-to-source voltage (Vdss) and a continuous drain current (Id) of -11A, this MOSFET is capable of handling significant power levels, making it suitable for a variety of demanding applications.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology is engineered to optimize the device's on-resistance (Rds(on)) and minimize losses, providing an efficient power delivery system.
  • Thermal Management: The FDS4435 is designed with excellent thermal characteristics, ensuring reliable operation even under high power and temperature conditions.
  • RoHS Compliant: In line with modern environmental standards, the FDS4435 is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The versatility of the FDS4435 allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Power supply load switches
  • Battery management systems
  • DC-DC converters
  • Motor control circuits
  • Portable electronic devices

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the FDS4435 is no exception. It is manufactured to meet stringent quality standards, ensuring reliable performance and longevity in your electronic projects. Whether for industrial, commercial, or consumer applications, the FDS4435 from ON Semiconductor is a superior choice for designers seeking a high-efficiency, P-Channel MOSFET.

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP152A01D8MRN
Panasonic
Need more? Email Us
ECAD model for XN0NE9200LSO
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 22A TO247
Lowest to $4.3331
ECAD model for FCH170N60
UMW
MOSFET N-CH 100V 120A TO220AB
Lowest to $0.6757
ECAD model for IRFB4310Z
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A11BOMEN
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN3310ASTZ-TAPE
IXYS
PolarHT HiPerFET Power MOSFET | MOSFET N-CH 200V 140A TO-264
Lowest to $19.1996
ECAD model for IXFK140N20P
STMicroelectronics
N-channel 650 V, 0.160 typ., 18 A MDmesh V Power MOSFET in D2PAK, I2PAK | MOSFET N-CH 650V 18A TO247
Lowest to $2.3246
ECAD model for STW20N65M5
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A11A1SRN

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.1010 $56.0550
1,355+ $0.0829 $112.3295
2,095+ $0.0803 $168.2285
2,885+ $0.0777 $224.1645
3,730+ $0.0752 $280.4960
4,995+ $0.0673 $336.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,850 pieces
MOQ: 555 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention