EN
  • EN
  • DE

TMP20AIDCKT

Part No TMP20AIDCKT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description ±2.5°C Low-Power, Analog Out TEMPERATURE SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 130°C
Output Type Analog Voltage
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 11.77mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±0.5°C (±2.5°C)
Test Condition -50°C ~ 130°C (-55°C ~ 130°C)
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 1270787-TMP20AIDCKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Power Management, HVAC, Automotive, Thermal Management
Family Name TMP20
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMP20AIDCKT CAD Model

Description

Product Overview: TMP20AIDCKT

The TMP20AIDCKT is a precision, low-power temperature sensor from Texas Instruments, designed to offer accurate temperature monitoring with minimal impact on system power consumption. This sensor is part of TI's extensive portfolio of temperature sensing solutions, catering to a wide array of applications ranging from consumer electronics to industrial systems.

Key Features

  • Accuracy: The TMP20AIDCKT provides a high degree of accuracy, with a typical error of ±0.5°C from -40°C to 125°C. This ensures precise temperature readings, which is crucial for maintaining system stability and performance.
  • Low Power: It operates with a very low quiescent current of typically 1.5 µA, making it an ideal choice for battery-powered or energy-sensitive applications where power efficiency is paramount.
  • Voltage Range: The device supports a wide supply voltage range from 1.4V to 5.5V, offering flexibility in various system designs and ensuring compatibility with both low and standard voltage logic levels.
  • Output: The TMP20AIDCKT provides an analog output that is proportional to temperature, which can be easily interfaced with analog-to-digital converters (ADCs) or directly with microcontrollers equipped with ADC channels.
  • Package: Encased in a compact SC70 package, the TMP20AIDCKT is designed for space-constrained applications, allowing for integration into systems where board space is at a premium.

Applications

The TMP20AIDCKT is highly versatile and can be used in a multitude of applications, including but not limited to:

  • Portable and wearable devices
  • Medical equipment
  • Industrial controls
  • Environmental monitoring systems
  • Smart home devices

Reliability and Support

As with all Texas Instruments products, the TMP20AIDCKT is built to meet high-quality standards, ensuring reliable performance in a range of environmental conditions. TI provides comprehensive technical support and documentation, including datasheets, application notes, and design resources to facilitate the integration of the TMP20AIDCKT into your product designs.

With its combination of accuracy, low power consumption, and small form factor, the TMP20AIDCKT from Texas Instruments stands out as an exceptional choice for designers looking to incorporate temperature sensing capabilities into their next project.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
375+ $0.2686 $100.7250
580+ $0.2595 $150.5100
830+ $0.2414 $200.3620
1,080+ $0.2323 $250.8840
1,345+ $0.2232 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,810 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess