EN
  • EN
  • DE

FDN5630-NL

Part No FDN5630-NL
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 759276-FDN5630-NL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDN5630-NL CAD Model

Description

The FDN5630-NL from ON Semiconductor is a high-performance, N-channel, Logic Level PowerTrench® MOSFET that is designed to deliver efficient power management and conversion. This device is optimized for fast switching performance, low gate charge, and operation with gate voltages as low as 2.5V, making it suitable for a variety of applications, including power supplies, DC-DC converters, and load switch circuits.

Key Features

  • RDS(on): The FDN5630-NL boasts an exceptionally low on-resistance of just 7 mΩ at VGS = 10 V, contributing to reduced conduction losses and improved overall efficiency.
  • Gate Charge: With a low gate charge (Qg) of 8.5 nC, this MOSFET requires less energy to turn on and off, which translates to reduced switching losses and better performance in high-frequency applications.
  • Threshold Voltage: The device has a low threshold voltage, ensuring that it is fully operational at logic level gate drive voltages, making it compatible with modern microcontrollers and logic circuits.
  • High Current Capability: The FDN5630-NL can handle continuous drain currents up to 6.5 A, providing ample headroom for demanding power applications.
  • Package: It comes in a compact SOT-223 package, which is ideal for space-constrained applications while still allowing for adequate heat dissipation.

Applications

The FDN5630-NL is versatile and can be used in a wide range of applications. Some of the most common uses include:

  • Power management in portable and battery-powered devices
  • DC/DC converters for efficient voltage regulation
  • Load switching in various electronic circuits
  • Motor control circuits in automotive and industrial settings
  • LED lighting drivers

Environmental and Quality Standards

ON Semiconductor is committed to environmental stewardship and product quality. The FDN5630-NL is RoHS compliant, ensuring that it meets the European Union's restrictions on hazardous substances. Additionally, ON Semiconductor's products are designed to meet high-quality standards, providing reliability and performance that engineers can trust.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess