The ON Semiconductor FDMF6824A is a highly integrated power stage module that combines a driver IC with a high-performance synchronous buck power stage. Designed for high-efficiency, high-density power supply solutions, this module is an ideal choice for applications in computing, networking, and telecommunication systems.
Key Features
- Power Efficiency: The FDMF6824A boasts high power efficiency, which is achieved through the use of low RDS(on) MOSFETs and an optimized driver IC. This results in reduced power losses and improved thermal performance, making the module suitable for energy-sensitive applications.
- Compact Design: With its integrated approach, the module reduces the number of external components required, leading to a smaller PCB footprint and a simplified design process. This compact design is beneficial for space-constrained applications.
- High-Performance: The module supports high-frequency operation, which enables the design of power supplies with fast transient response and good output voltage regulation, essential for powering modern microprocessors and ASICs.
- Thermal Management: The FDMF6824A is designed with an exposed pad for enhanced thermal dissipation. This feature helps to manage heat effectively, ensuring reliable operation even under high load conditions.
- Protection Features: The module includes a variety of protection features such as over-current protection (OCP), over-voltage protection (OVP), under-voltage lockout (UVLO), and thermal shutdown (TSD), providing a robust solution for sensitive electronic systems.
Technical Specifications
- Input Voltage Range: 4.5V to 15V
- Output Current: Up to 50A
- Switching Frequency: Up to 1MHz
- High-Side and Low-Side RDS(on): 1.7mΩ and 0.9mΩ respectively
- Package: 8x8mm PQFN with exposed pad
The FDMF6824A from ON Semiconductor represents a blend of performance, efficiency, and compactness, addressing the needs of modern power supply designs. Whether you're developing for servers, data centers, or high-performance computing applications, this power stage module offers a reliable and effective solution.