EN
  • EN
  • DE

FDMF3032

Part No FDMF3032
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description MODULE SPS 2MHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Driver 31-PQFN (5x5)
Manufacturer ON Semiconductor
Series *
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 31-PowerWFQFN
Case / Package 31-PQFN (5x5)
Family Name FDMF30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMF3032CT, FDMF3032TR, FDMF3032DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919023-FDMF3032
Ultra Librarian 3D Model Ultra Librarian FDMF3032 CAD Model

Description

The FDMF3032 from ON Semiconductor is a highly integrated power stage module designed for efficiency and reliability in a variety of applications. This advanced module combines a driver IC with a high-performance MOSFET to deliver an all-in-one power conversion solution. It is well-suited for synchronous buck applications, including computing and telecommunication power systems, where space is at a premium and power density is of paramount importance.

Key Features

  • High-Efficiency Power Conversion: The FDMF3032 is optimized for high-efficiency operation, reducing heat generation and improving system performance.
  • Integrated Driver and MOSFET: The module includes both a driver IC and high-performance MOSFETs, minimizing the need for external components and simplifying the design process.
  • Compact Footprint: With its small form factor, the FDMF3032 saves valuable board space, making it ideal for densely packed PCBs.
  • Optimized Gate Drive: The integrated driver provides optimized gate drive for the MOSFETs, ensuring fast switching speeds and further enhancing efficiency.
  • Thermal Management: The module's design includes features for superior thermal performance, ensuring reliability even under high load conditions.
  • Robust Protection Features: The FDMF3032 incorporates various protection features such as over-current, over-temperature, and under-voltage lockout, safeguarding your application from potential damage.

Applications

  • Desktop and Laptop Power Supplies
  • Networking and Telecommunications Equipment
  • Graphics Cards and Gaming Consoles
  • DC-DC Converters
  • Point of Load (POL) Modules

The FDMF3032 is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of modern power management. Its integration of critical components into a single package not only streamlines the design process but also enhances overall system reliability and performance. Whether you're developing power supplies for personal computers or advanced networking equipment, the FDMF3032 offers a compact, efficient, and robust power stage module that can significantly improve your product's performance.

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3065 $59.9690
62+ $1.8925 $117.3350
95+ $1.8334 $174.1730
131+ $1.7742 $232.4202
169+ $1.7151 $289.8519
226+ $1.5377 $347.5202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess