EN
  • EN
  • DE

74ALVC32D

Part No 74ALVC32D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input OR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130914-74ALVC32D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVC32D CAD Model

Description

Product Overview: 74ALVC32D

The 74ALVC32D is a high-performance, low-voltage CMOS device manufactured by NXP Semiconductors. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which is renowned for its low power consumption and high-speed operation. The 74ALVC32D is specifically designed to operate with a 3.3V power supply, making it ideal for battery-operated and portable devices where power efficiency is crucial.

Key Features

  • Logic Type: The 74ALVC32D is a quad 2-input OR gate, which means it contains four independent OR gates in a single package. Each gate performs the logical inclusive OR function.
  • Supply Voltage Range: This device can operate on a supply voltage ranging from 1.65V to 3.6V, providing design flexibility for various applications.
  • High-Speed Operation: With a typical propagation delay of just 3.3 ns at a 3.3V supply voltage and 25°C, the 74ALVC32D is optimized for high-speed signal processing.
  • Low Power Consumption: The device features a low power dissipation with a 10 μA maximum ICC low static power consumption and 0.8 μA typical ICC when disabled.
  • Drive Capability: It can drive up to 24 mA at the outputs, allowing for direct driving of a wide range of components.
  • Package Type: The 74ALVC32D comes in a standard SO14 plastic small outline package, which is suitable for surface-mounted applications.

Applications

The 74ALVC32D is suitable for use in a variety of digital applications where OR gate logic is required. Common applications include:

  • Portable and battery-powered electronics
  • Computing devices such as laptops and tablets
  • Communication systems
  • Data processing equipment
  • Control systems
  • Embedded systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74ALVC32D is no exception, undergoing rigorous testing and quality control processes to ensure it meets the industry standards for performance and reliability. With its robust design and the backing of NXP's reputation, the 74ALVC32D is a trustworthy choice for your digital circuit designs.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess