EN
  • EN
  • DE

LT3710EFE#PBF

Part No LT3710EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 16TSSOP / Secondary Side PWM Controller 500kHz 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Secondary-Side Controller
Operating Supply Voltage 8 V ~ 24 V
Operating Supply Current 7mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781232-LT3710EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3710
Introduction Date July 10, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3710EFE#PBF CAD Model

Description

Linear Technology's LT3710EFE#PBF Product Overview

The LT3710EFE#PBF is a high-performance, versatile power management IC designed by Linear Technology, now part of Analog Devices, to cater to a broad range of applications. This particular component stands out for its robustness and efficiency, making it an ideal choice for engineers looking to develop reliable and energy-conscious electronic systems.

Key Features

  • High Efficiency: The LT3710EFE#PBF is engineered to maximize power conversion efficiency, which is crucial for minimizing heat generation and conserving energy in battery-powered applications.
  • Wide Input Voltage Range: It can handle a broad range of input voltages, making it suitable for various applications, from automotive to industrial systems that encounter fluctuating power supplies.
  • Adjustable Operating Frequency: The device offers flexibility with an adjustable switching frequency, allowing designers to optimize the component for specific application requirements, such as reducing electromagnetic interference (EMI) or achieving a desired efficiency level.
  • Integrated Protection Features: With built-in features such as over-temperature protection, over-current protection, and under-voltage lockout, the LT3710EFE#PBF ensures reliable operation under adverse conditions.

Applications

The LT3710EFE#PBF is a versatile component that can be used in a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications infrastructure
  • Portable and battery-powered devices
  • Power supplies and DC/DC converters

Package and Reliability

This IC comes in a thermally enhanced TSSOP-16 package, which is designed to improve heat dissipation, ensuring stable performance even under high-load conditions. The LT3710EFE#PBF has been rigorously tested to meet Linear Technology's high standards for durability and reliability, making it a trustworthy choice for critical applications.

In summary, the LT3710EFE#PBF from Linear Technology is a top-tier power management solution that offers efficiency, flexibility, and reliability for a wide array of electronic systems. Its comprehensive protection features and ability to operate across a wide range of input voltages make it a highly adaptable component for any designer's power management needs.

You May Also Be Interested in

Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2733 $57.9131
18+ $6.7879 $122.1822
27+ $6.5766 $177.5682
37+ $6.3641 $235.4717
47+ $6.1515 $289.1205
63+ $5.5151 $347.4513
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess