EN
  • EN
  • DE

FCH47N60

Part No FCH47N60
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Trans MOSFET N-CH 600V 47A 3-Pin(3+Tab) TO-247 Rail / 600V N-Channel MOSFET | MOSFET N-CH 600V 47A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 47A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 70mOhm at 23.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 270nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 8000pF at 25V
Power Dissipation (Maximum) 417W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247-3
Manufacturer Package TO-247-3
Family Part Number FCH47N60
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1173603-FCH47N60
Manufacturer Homepage www.fairchildsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name FCH47N60
Introduction Date September 14, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian FCH47N60 CAD Model

Description

Introducing the FCH47N60 N-Channel MOSFET by ON Semiconductor

The FCH47N60 is a high-performance N-Channel Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is a cutting-edge semiconductor device that utilizes advanced technology to provide efficient power management and conversion for a wide range of applications.

Key Features

  • High Voltage Capability: The FCH47N60 is designed to handle high voltage operations, with a drain-to-source voltage (VDSS) of 600V, making it ideal for high voltage applications.
  • Low On-Resistance: With a typical on-resistance (RDS(on)) of just 0.247 ohms, this MOSFET ensures minimal power loss and improved efficiency in your circuit designs.
  • High Continuous Drain Current: It boasts a continuous drain current (ID) of 47A at 25°C, providing robust current handling capabilities for demanding applications.
  • Fast Switching Performance: The device exhibits fast switching performance, which is essential for reducing switching losses and improving the efficiency of power conversion systems.

Applications

The FCH47N60 is versatile and can be used in a variety of applications including:

  • Power supply units (PSUs)
  • Uninterruptible power supplies (UPS)
  • DC-DC converters
  • Motor drives
  • High voltage inverters

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the FCH47N60 MOSFET meets the highest standards of reliability and performance. The device is designed to withstand harsh environments and provide stable operation over a wide temperature range. Its robust package is engineered to minimize on-state resistance while maximizing power dissipation, thereby ensuring longevity and reliability in your electronic designs.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the FCH47N60 is manufactured with eco-friendly materials and complies with various international standards, including RoHS and Halogen-Free requirements. This ensures that the product is not only high-performing but also has a reduced environmental footprint.

Whether you are designing power supplies, inverters, or any high voltage application, the FCH47N60 from ON Semiconductor is an excellent choice for enhancing efficiency, reliability, and performance.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4631 $61.8524
10+ $12.6888 $126.8880
15+ $12.2915 $184.3725
20+ $11.8953 $237.9060
26+ $11.4992 $298.9792
34+ $10.3095 $350.5230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess