EN
  • EN
  • DE

STH110N10F7-2

Part No STH110N10F7-2
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N CH 100V 110A H2PAK / High avalanche ruggedness
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 6.5mOhm at 55A, 10V
Vgs(th) (Maximum) at Id 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 72nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 5117pF at 50V
Power Dissipation (Maximum) 150W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package H2Pak-2
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Part Number Series STH110
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814142-STH110N10F7-2
Ultra Librarian 3D Model Ultra Librarian STH110N10F7-2 CAD Model

Description

STH110N10F7-2 - N-channel 100V - 0.0045 Ohm - 180A - TO-247 - STripFET™ VII DeepGATE™ Power MOSFET

The STH110N10F7-2 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, renowned for its excellence in semiconductor technology. This Power MOSFET is a part of the STripFET™ VII DeepGATE™ series, which is designed to provide superior power efficiency and density while maintaining a low on-resistance and high switching performance.

With a voltage rating of 100V, the STH110N10F7-2 is well-suited for a wide range of applications, including high-efficiency power supplies, DC-DC converters, motor control, and automotive systems. Its low on-resistance of just 0.0045 Ohm minimizes conduction losses, making it an ideal choice for high-current applications with a continuous current rating of up to 180A.

The device is housed in a TO-247 package, known for its robustness and high thermal performance, which ensures reliability and longevity even in demanding environments. This package also allows for better heat dissipation, providing a thermal resistance that helps maintain performance under high operating temperatures.

Key features of the STH110N10F7-2 include:

  • 100V drain-source voltage (V<sub>DS)
  • Ultra-low on-resistance (R<sub>DS(on)) of 0.0045 Ohm
  • High continuous drain current (I<sub>D) of 180A
  • Low gate charge (Q<sub>g) for faster switching
  • TO-247 package for enhanced thermal management
  • 100% avalanche tested for guaranteed reliability

The MOSFET's advanced STripFET™ VII DeepGATE™ technology is engineered to deliver high switching speeds, which is essential for improving efficiency in power conversion applications. Additionally, the device is 100% avalanche tested, ensuring ruggedness and reliability in the field.

Whether you're designing for power management in computing, industrial applications, or automotive electronics, the STH110N10F7-2 offers a combination of high efficiency, reliability, and performance. STMicroelectronics' commitment to innovation is evident in this component, making it a go-to solution for engineers seeking to optimize their power systems.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267
ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2757 $59.1682
62+ $1.8672 $115.7664
96+ $1.8089 $173.6544
132+ $1.7505 $231.0660
171+ $1.6922 $289.3662
229+ $1.5171 $347.4159
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess