EN
  • EN
  • DE

FDC37B787-NS

Part No FDC37B787-NS
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description Super I/O Controller with ACPI Support, Real Time Clock and Consumer IR | IC CTRLR SUPER I/O ENH 128-QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Interface ISA Host
Supply Voltage (V) 4.5V ~ 5.5V
Manufacturer Package 128-BQFP
Supplier Device Package 128-QFP (14x20)
Mounting Style SMD
Family Part Number FDC37B787
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 1173724-FDC37B787-NS
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDC37B787-NS CAD Model

Description

Product Overview: FDC37B787-NS by Microchip Technology

The FDC37B787-NS is a highly integrated, feature-rich Super I/O controller from the renowned manufacturer, Microchip Technology. Designed to interface with the peripheral components of a computer system, this product is an excellent choice for designers looking to streamline their motherboard designs with a reliable and versatile Super I/O solution.

Key Features

  • Multi-Mode Parallel Port: The device includes a bi-directional parallel port with support for SPP, EPP, and ECP modes, allowing for flexible connectivity with printers and other parallel devices.
  • Enhanced Floppy Disk Controller: It features a floppy disk controller that supports various formats and densities, ensuring compatibility with a wide range of floppy disk drives.
  • Serial Ports: Equipped with two high-speed serial ports with support for 16550 UARTs, the FDC37B787-NS provides reliable serial communication capabilities.
  • Keyboard and Mouse Controller: An integrated keyboard and PS/2 mouse controller enhances the interfacing options for input devices.
  • Power Management: Advanced power management features are built-in, including support for ACPI and legacy power-saving modes, making it suitable for energy-efficient systems.

Applications

The FDC37B787-NS is designed for use in a variety of computing environments, ranging from traditional desktops and workstations to industrial PCs and embedded systems. Its robust feature set ensures that it can meet the needs of a diverse array of applications where reliable Super I/O functionality is required.

Quality and Reliability

As with all Microchip products, the FDC37B787-NS is manufactured to the highest quality standards. It is designed for long-term reliability, ensuring that systems built with this controller can withstand the rigors of everyday use while maintaining performance and stability.

Whether you are building a new system or upgrading an existing one, the FDC37B787-NS from Microchip Technology offers the integration, features, and reliability needed for contemporary computing solutions.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess