EN
  • EN
  • DE

FAN7548GX

Part No FAN7548GX
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC CTRLR LCD BACK LT DUAL 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Applications LCD TV/Monitor
Supply Current 10mA
Supply Voltage (V) 9V ~ 30V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number FAN7548
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 738229-FAN7548GX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAN7548GX CAD Model

Description

ON Semiconductor FAN7548GX

The FAN7548GX from ON Semiconductor is a versatile and efficient driver, specifically designed for driving LED lights. This integrated circuit is part of ON Semiconductor's renowned portfolio of energy-efficient devices, aimed at reducing the carbon footprint of lighting solutions across various applications.

Key Features

  • High Precision: The FAN7548GX offers high precision current control, which is essential for consistent light output and color stability in LED applications.
  • Wide Range of Applications: It is suitable for a broad range of lighting applications, including general illumination, architectural lighting, and backlighting for large display panels.
  • Flexibility: This driver IC is capable of being configured in multiple topologies, such as buck, boost, or flyback, providing designers with the flexibility to tailor their power supply design to specific needs.
  • Thermal Protection: It includes built-in thermal protection features that prevent damage to the device and the LEDs in the event of overheating, ensuring a longer lifespan for the lighting solution.
  • Energy Efficiency: With its focus on energy efficiency, the FAN7548GX helps in reducing power consumption, thereby lowering electricity bills and contributing to a greener environment.

Technical Specifications

The FAN7548GX operates over a wide input voltage range and can drive multiple LEDs in series, ensuring uniform brightness across the array. Its high level of integration reduces the need for external components, simplifying the design and reducing the overall bill of materials.

Design and Integration

Designers can take advantage of the FAN7548GX's built-in dimming capability to create dynamic lighting effects or to reduce power consumption further when full brightness is not required. The device's small footprint also makes it an ideal choice for compact lighting systems where space is at a premium.

Environmental Impact

ON Semiconductor is committed to environmental stewardship, and the FAN7548GX reflects this commitment. By enabling the development of low-power, high-efficiency lighting solutions, this LED driver IC contributes to the reduction of energy usage and the associated environmental impact.

Whether you are designing a new lighting system or looking to upgrade an existing one, the FAN7548GX from ON Semiconductor offers a reliable and cost-effective solution that does not compromise on performance or efficiency.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1440 $51.4800
110+ $0.9387 $103.2570
165+ $0.9093 $150.0345
230+ $0.8800 $202.4000
295+ $0.8507 $250.9565
395+ $0.7627 $301.2665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess