EN
  • EN
  • DE

FAN41501SX

Part No FAN41501SX
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC CTLR LOW PWR AC GFI 6-SSOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001073-FAN41501SX
Manufacturer onsemi
Category Integrated Circuits (ICs) -Power Management (PMIC) -Power Management - Specialized
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Mounting Type Surface Mount
Operating Temperature -35°C ~ 85°C
Base Product Number FAN41501
Product Status Last Time Buy
Current - Supply 450µA
Applications Ground Fault Protection
Ultra Librarian 3D Model Ultra Librarian FAN41501SX CAD Model

Description

Introducing the FAN41501SX from ON Semiconductor

The FAN41501SX is a cutting-edge, highly efficient voltage regulator, meticulously designed to meet the demanding requirements of modern electronic devices. This innovative product from ON Semiconductor stands out for its compact size and exceptional performance, making it an ideal choice for a wide array of applications including mobile phones, tablets, and other portable gadgets that demand reliable power management solutions.

Key Features:

  • High Efficiency: The FAN41501SX boasts an impressive efficiency rate, which significantly reduces heat generation and enhances battery life in portable devices.
  • Adjustable Output Voltage: Users can tailor the output voltage to match specific requirements, ensuring versatility and compatibility with various circuits.
  • Low Dropout: Its low dropout feature ensures stable operation even when the input voltage is very close to the output voltage, which is critical for battery-operated devices.
  • Power Save Mode: The integrated power save mode contributes to minimal power consumption during light load conditions, further extending battery endurance.
  • Thermal Protection: Built-in thermal protection safeguards the device and the system from overheating, thereby ensuring safety and reliability.
  • Small Footprint: The FAN41501SX comes in a compact package, making it suitable for space-constrained applications without compromising on power or efficiency.

Applications:

Due to its versatile nature and robust design, the FAN41501SX is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless peripherals and IoT devices
  • Wearable technology

ON Semiconductor's commitment to innovation is reflected in the FAN41501SX, which is designed to support the next generation of electronic devices with its superior power management capabilities. Integrating this voltage regulator into your product design will ensure efficient power usage, a crucial factor for the success of any portable device in today's energy-conscious market.

Choose the FAN41501SX for a reliable, high-performance solution to your power regulation needs, backed by the quality and expertise of ON Semiconductor.

You May Also Be Interested in

Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9029 $54.1740
135+ $0.7409 $100.0215
210+ $0.7177 $150.7170
290+ $0.6946 $201.4340
375+ $0.6714 $251.7750
500+ $0.6020 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess