EN
  • EN
  • DE

ESD7241N2T5G

Part No ESD7241N2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 24V 48V 2X2DFN / Ultra-Low Capacitance ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V (Maximum)
Voltage - Breakdown (Min) 24.3V
Voltage - Clamping (Maximum) at Ipp 48V (Typ)
Power Line Protection No
Applications RF Antenna
Capacitance at Frequency 1pF at 1MHz (Maximum)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 2-XDFN
Supplier Device Package 2-X2DFN (1x0.6)
Manufacturer Pack Quantity 8,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803358-ESD7241N2T5G
Ultra Librarian 3D Model Ultra Librarian ESD7241N2T5G CAD Model

Description

ON Semiconductor ESD7241N2T5G Overview

The ESD7241N2T5G from ON Semiconductor is an advanced ESD (Electrostatic Discharge) protection device designed to safeguard high-speed data lines from damaging electrostatic discharge pulses. This component is a crucial addition to any circuit where data integrity and component protection are paramount, such as USB interfaces, HDMI, eSATA, and other high-speed data lines in consumer electronics, computing, and communication devices.

Key Features

  • Low Clamping Voltage: The ESD7241N2T5G offers a low dynamic resistance and clamping voltage, ensuring that sensitive circuits are well-protected while maintaining signal integrity.
  • High ESD Protection: It is capable of withstanding ESD events up to ±20 kV (air discharge) and ±12 kV (contact discharge) as per the IEC61000-4-2 standard, providing robust protection for critical components.
  • Small Package Size: Housed in a small SOT-723 package, this device is ideal for space-constrained applications, allowing for high-density circuit board designs without sacrificing performance.
  • Low Capacitance: With a low loading capacitance of typically 0.3 pF, the ESD7241N2T5G is suitable for protecting high-speed data lines without compromising signal speeds.
  • Fast Response Time: The device has an extremely fast response time to ESD strikes, ensuring quick and reliable protection when it is most needed.

Applications

The ESD7241N2T5G is versatile and can be used across a wide range of applications where ESD sensitivity is a concern. It is particularly well-suited for:

  • Portable electronics such as smartphones, tablets, and laptops
  • Digital interfaces like HDMI, USB 2.0/3.0, and Thunderbolt
  • High-speed data line and signal line protection
  • Consumer electronics including TVs, set-top boxes, and gaming consoles
  • Industrial controls and automotive infotainment systems

With its combination of high ESD protection, low capacitance, and small form factor, the ESD7241N2T5G from ON Semiconductor is an excellent choice for engineers looking to enhance the durability and longevity of their electronic designs.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1684 $50.5200
725+ $0.1382 $100.1950
1,125+ $0.1338 $150.5250
1,545+ $0.1295 $200.0775
2,000+ $0.1252 $250.4000
2,675+ $0.1123 $300.4025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,222 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess