EN
  • EN
  • DE

FL2400005

Part No FL2400005
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL SURFACE MOUNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ FL
Package Tape & Reel
Product Status Active
Type MHz Crystal
Operating Mode Fundamental
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031" (0.78mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Win Source Part Number 872020-FL2400005
Ultra Librarian 3D Model Ultra Librarian FL2400005 CAD Model

Description

Product Overview: FL2400005 by Diodes Incorporated

The FL2400005 from Diodes Incorporated is a state-of-the-art semiconductor device designed to meet the rigorous demands of today's electronic applications. This product is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for various sectors, including consumer electronics, computing, communications, industrial, and automotive markets.

Key Features

  • High Performance: The FL2400005 is engineered to deliver exceptional performance, ensuring efficient operation and high reliability in your electronic circuits.
  • Energy Efficient: With its low power consumption, this component is ideal for energy-sensitive applications, helping to reduce the overall power footprint of your devices.
  • Durability: Manufactured with robust materials, the FL2400005 is built to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: Its small form factor makes it suitable for space-constrained applications, allowing for more compact and streamlined product designs.

Applications

The versatility of the FL2400005 allows it to be used across a variety of applications. It is particularly well-suited for:

  • Power management systems
  • Signal processing units
  • Consumer electronic devices
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The FL2400005 boasts an impressive set of technical specifications that enable it to perform reliably in a broad range of applications. It features:

  • Optimized electrical characteristics for high efficiency
  • Stable operation over a wide range of temperatures
  • Compliance with industry standards for safety and performance

Quality Assurance

Diodes Incorporated ensures that each FL2400005 unit is rigorously tested for quality and performance. The company's quality management system is certified to industry standards, guaranteeing that you receive a product that meets the highest levels of quality and reliability.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5370 $51.0150
230+ $0.4406 $101.3380
355+ $0.4269 $151.5495
485+ $0.4131 $200.3535
630+ $0.3993 $251.5590
840+ $0.3580 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess