EN
  • EN
  • DE

TEL4271-2G

Part No TEL4271-2G
Manufacturer Infineon Technologies
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer Infineon Technologies
Win Source Part Number 216505-TEL4271-2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEL4271-2G CAD Model

Description

The TEL4271-2G is a monolithic integrated circuit designed for automotive applications, specifically focusing on transceiver functionality. Manufactured by Infineon Technologies, it is part of a family of devices aimed at providing robust and reliable communication within vehicle networks. This device integrates multiple functions into a single chip, reducing the overall component count and simplifying the design of automotive electronic control units (ECUs).

Applications

  • Automotive Body Control Modules (BCM): Facilitating communication between various body control systems.
  • Automotive Gateway Modules: Acting as a bridge between different communication protocols within the vehicle.
  • Automotive Powertrain Control Modules (PCM): Enabling communication for engine and transmission management.
  • Automotive Chassis Control Systems: Supporting communication for braking and stability control systems.
  • Automotive Infotainment Systems: Providing communication interfaces for entertainment and navigation systems.

Features

  • Transceiver Functionality: Provides the ability to both transmit and receive data.
  • Automotive Qualified: Designed and tested to meet stringent automotive industry standards.
  • Integrated Protection Circuits: Includes built-in protection against overvoltage, reverse polarity, and short circuits.
  • Low Power Consumption: Optimized for minimal power usage, crucial for automotive battery life.
  • Compact Package: Typically available in a small form factor for space-constrained automotive applications.
  • High-Speed Data Transmission: Supports rapid data transfer rates for efficient communication.

Benefits

  • Improved System Reliability: Integrated protection circuits enhance the robustness of the automotive network.
  • Reduced Component Count: Integration of multiple functions into a single chip simplifies ECU design.
  • Enhanced Communication Efficiency: High-speed data transmission enables quick and reliable data exchange.
  • Lower Power Consumption: Minimizes the drain on the vehicle's battery, improving overall energy efficiency.
  • Compliance with Automotive Standards: Ensures compatibility and reliability within automotive environments.
  • Simplified Design and Integration: Compact package and integrated features streamline the design process.

Additional Details

The TEL4271-2G typically operates within a specific voltage range, as dictated by automotive power systems (e.g., 12V or 24V). It supports various communication protocols commonly used in automotive networks, such as CAN (Controller Area Network) or LIN (Local Interconnect Network), depending on the specific configuration and application. The device is designed to withstand harsh automotive environments, including extreme temperatures, vibrations, and electromagnetic interference. Detailed technical specifications can be found in the Infineon Technologies datasheet for the TEL4271-2G. The specific communication protocol supported, data transmission rates, and protection features should be verified in the device datasheet for the application in question.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess