EN
  • EN
  • DE

SN74LVTH573DW

Part No SN74LVTH573DW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 3.3V OCT TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVTH
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2.7V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 2.9ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LVTH573
Other Names -SN74LVTH573DWE4R,-SN74LVTH573DWR,SN74LVTH573DWE4,-SN74LVTH573DWE4,2156-SN74LVTH573DW,TEXTISSN74LVTH573DW,SN74LVTH573DWG4,296-1718-5,SN74LVTH573DWG4,SN74LVTH573DWE4,296-1718
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257217-SN74LVTH573DW
Ultra Librarian 3D Model Ultra Librarian SN74LVTH573DW CAD Model

Description

Product Overview: SN74LVTH573DW

The SN74LVTH573DW is a high-performance, octal transparent D-type latch designed by Texas Instruments (TI) to provide state-of-the-art solutions for memory storage and data transfer applications. This integrated circuit is part of TI's advanced low-voltage HCMOS technology family, which offers a perfect balance between speed and power consumption, making it an ideal choice for interfacing with bus-structured systems.

Key Features

  • Logic Type: Octal Transparent D-type Latches with 3-State Outputs
  • Operating Voltage: 2.7V to 3.6V, ensuring compatibility with a range of low-voltage applications.
  • Output Current: Capable of driving ±32 mA at 5V, which allows for direct drive of data and address lines on high-capacity bus systems.
  • Package: Housed in a 20-pin SOIC package, the SN74LVTH573DW is designed for surface-mount technology, providing a compact footprint for space-constrained applications.
  • Performance: Features a typical tpd (propagation delay time) of 3.1ns, ensuring high-speed operation that is critical in modern digital systems.
  • Compatibility: 5V tolerant inputs and outputs for interfacing with 5V logic levels without the need for external components.
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying the design and reducing overall system costs.

Applications

The SN74LVTH573DW is versatile and can be used in a variety of applications, including:

  • Servers and Networking Equipment
  • Data Communication Systems
  • Telecommunications Infrastructure
  • Computers and Peripherals
  • Industrial Control Systems

Quality and Reliability

TI's commitment to quality ensures that the SN74LVTH573DW meets stringent industry standards for reliability and performance. The device is characterized for operation from -40°C to 85°C, making it suitable for industrial and commercial temperature ranges. Additionally, the latch is RoHS compliant, ensuring adherence to environmental regulations.

With its robust feature set and proven technology, the SN74LVTH573DW from Texas Instruments stands out as a reliable and efficient solution for high-speed data storage and transfer in a wide range of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9970 $54.8350
125+ $0.8181 $102.2625
190+ $0.7925 $150.5750
265+ $0.7670 $203.2550
340+ $0.7414 $252.0760
455+ $0.6647 $302.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,609 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess