EN
  • EN
  • DE
  • IT

EFC6605R-TR

Part No EFC6605R-TR
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH EFCP / N-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate, 2.5V Drive
Gate Charge (Qg) (Maximum) at Vgs 19.8nC at 4.5V
Power - Max 1.6W
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 6-SMD, No Lead
Supplier Device Package 6-EFCP (1.9x1.46)
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802555-EFC6605R-TR
Ultra Librarian 3D Model Ultra Librarian EFC6605R-TR CAD Model

Description

The ON Semiconductor EFC6605R-TR is a cutting-edge power management integrated circuit (IC) designed to cater to the needs of modern electronic devices. This high-efficiency, synchronous rectified step-down converter IC is part of ON Semiconductor's extensive portfolio of power management solutions. It is ideal for applications requiring a compact, high-performance power solution with outstanding energy efficiency.

Key Features

  • High Efficiency: The EFC6605R-TR utilizes advanced technology to achieve high power conversion efficiency, which is crucial for extending battery life in portable devices.
  • Compact Design: With its small form factor, this IC is perfect for space-constrained applications, allowing designers to minimize the footprint of their power management systems.
  • Integrated MOSFETs: The inclusion of low R<sub>DS(on) MOSFETs provides reduced conduction losses, further enhancing the overall efficiency of the system.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to power a wide range of devices, from microprocessors to various peripheral components.
  • Thermal Protection: The device includes built-in thermal shutdown protection, ensuring safe operation under high-temperature conditions.
  • Overcurrent Protection: To safeguard against potential damage from excessive currents, the EFC6605R-TR features overcurrent protection.

Applications

The ON Semiconductor EFC6605R-TR is versatile and can be employed in numerous applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Computing peripherals and servers
  • Consumer electronics such as set-top boxes and gaming consoles
  • Industrial and medical equipment requiring efficient power management

Product Specifications

The EFC6605R-TR operates over a wide input voltage range and is available in a compact package. Its specifications make it an excellent choice for designers looking to enhance the performance and reliability of their power systems.

Conclusion

ON Semiconductor's EFC6605R-TR is an exemplary solution for modern power management challenges, offering high efficiency, a compact footprint, and robust protection features. It is an ideal choice for engineers who demand the best in power conversion technology.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2437 $51.1770
500+ $0.2000 $100.0000
775+ $0.1938 $150.1950
1,070+ $0.1875 $200.6250
1,380+ $0.1813 $250.1940
1,850+ $0.1625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess