EN
  • EN
  • DE
  • IT

EFC4630R-TR

Part No EFC4630R-TR
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate, 2.5V Drive
Drain to Source Voltage (Vdss) 24V
Current - Continuous Drain (Id) @ 25°C 6A (Ta)
Rds On (Max) @ Id, Vgs 45mOhm @ 3A, 4.5V
Vgs(th) (Max) @ Id 1.3V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 7nC @ 4.5V
Power - Max 1.6W
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 4-XFBGA
Supplier Device Package EFCP1313-4CC-037
Base Product Number EFC4630
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 588311-EFC4630R-TR
Ultra Librarian 3D Model Ultra Librarian EFC4630R-TR CAD Model

Description

The EFC4630R-TR is a cutting-edge electronic component manufactured by ON Semiconductor, a company renowned for its innovative and reliable products in the semiconductor industry. This particular product is designed to cater to the demanding needs of modern electronic circuits, offering high performance and efficiency.

Key Features

  • Low On-Resistance: The device boasts an extremely low on-resistance, which helps in reducing power loss and improving energy efficiency in applications where it is deployed.
  • High-Speed Switching: It is engineered for high-speed switching applications, making it an ideal choice for power management in complex electronic systems.
  • Compact Design: The EFC4630R-TR comes in a small, surface-mount package, which allows for a compact design and saves valuable board space in densely packed circuits.
  • Robust Thermal Performance: With an excellent thermal performance, this device can operate reliably in a wide range of temperatures, making it suitable for various challenging environments.
  • Lead-Free and RoHS Compliant: In alignment with global environmental standards, the EFC4630R-TR is lead-free and RoHS compliant, minimizing the ecological footprint of the products it is used in.

Applications

The EFC4630R-TR is versatile and can be utilized in a broad spectrum of applications. It is particularly well-suited for:

  • DC/DC Converters
  • Power Supply Modules
  • Battery Management Systems
  • Motor Drives
  • Computing and Server Applications
  • Telecommunications Equipment

Quality and Reliability

ON Semiconductor is committed to delivering products of the highest quality and reliability. The EFC4630R-TR is subjected to rigorous testing and quality control measures to ensure it meets the stringent standards expected by industry professionals and guarantees performance longevity.

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix 'TR', which facilitates automated assembly processes for high-volume production. Customers looking to integrate this high-performance component into their systems can order it using the part number EFC4630R-TR.

You May Also Be Interested in

Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3252 $58.5360
435+ $0.2668 $116.0580
675+ $0.2585 $174.4875
925+ $0.2502 $231.4350
1,195+ $0.2419 $289.0705
1,600+ $0.2168 $346.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,460 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess