EN
  • EN
  • DE

VEC2415-TL-E

Part No VEC2415-TL-E
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description N-Channel Power MOSFET 60V, 3A, 80mΩ, Dual VEC8 | MOSFET 2N-CH 60V 3A VEC8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Polarity 2 N-Channel (Dual)
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 3A
Rds On (Maximum) at Id, Vgs 80mOhm at 1.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 2.6V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 10nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 505pF at 20V
Maximum Power 1W
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 8-SMD, Flat Lead
Supplier Device Package SOT-28FL/VEC8
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1279156-VEC2415-TL-E
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VEC2415-TL-E CAD Model

Description

ON Semiconductor VEC2415-TL-E: A High-Efficiency Synchronous Rectification Controller

The VEC2415-TL-E from ON Semiconductor is a cutting-edge synchronous rectification controller designed to enhance the efficiency of power conversion in various applications. This device is specifically engineered to replace Schottky diodes with MOSFETs in the secondary side of AC-DC converters, a transition that significantly improves the overall efficiency of the power supply system.

With its advanced technology, the VEC2415-TL-E offers a range of features that make it an ideal choice for modern power supply solutions. Its high-speed operation ensures minimal power loss and maximizes efficiency, which is particularly beneficial in applications with stringent energy-saving requirements. The VEC2415-TL-E is suitable for a wide array of products, including adapters, chargers, and power supplies for consumer electronics, as well as industrial and telecommunication equipment.

The controller operates by accurately detecting the secondary-side synchronous rectification MOSFET's on and off timing. This precision enables the device to optimize the switching of the MOSFETs, thereby reducing power dissipation and enhancing the overall performance of the power supply. Moreover, the VEC2415-TL-E is designed to support various topologies, including flyback, forward, and LLC converters, providing flexibility for designers to implement it in a multitude of circuit configurations.

ON Semiconductor has equipped the VEC2415-TL-E with built-in protection features to ensure the longevity and reliability of the application. These include under-voltage lockout (UVLO) and over-voltage protection (OVP), which safeguard the device and the power supply from abnormal operating conditions. Additionally, the controller's compact package enables designers to minimize the PCB footprint, which is crucial for space-constrained applications.

The VEC2415-TL-E is not only a testament to ON Semiconductor's commitment to energy efficiency and performance but also to its dedication to providing solutions that meet the evolving needs of the electronics industry. As a result, the VEC2415-TL-E stands out as a smart choice for manufacturers looking to enhance the efficiency and reliability of their power conversion systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3570 $58.9050
395+ $0.2931 $115.7745
615+ $0.2838 $174.5370
845+ $0.2747 $232.1215
1,090+ $0.2656 $289.5040
1,460+ $0.2381 $347.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess