Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 255857-ECH8622-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ECH8622-TL-E CAD Model

Description

ON Semiconductor ECH8622-TL-E MOSFET

The ECH8622-TL-E from ON Semiconductor is a high-performance, P-Channel Power MOSFET designed for a wide array of applications that demand high-speed switching and power efficiency. This device is part of the ECH8 series, which is known for its low on-resistance and minimal gate charge, making it an ideal choice for power management tasks in electronic circuits.

This MOSFET is packaged in a compact TSMT-6, offering a space-saving solution without compromising on performance. The surface-mount package is suitable for automated assembly processes, ensuring efficient manufacturing and reliability in the final product. With a drain-source voltage (Vds) of -30V and a continuous drain current (Id) of -6A, the ECH8622-TL-E is capable of handling moderate power levels in a variety of circuit configurations.

The device features a low threshold voltage (Vgs(th)) that allows it to be driven by low-voltage control signals, making it compatible with modern microcontrollers and logic-level devices. This characteristic is particularly beneficial in applications such as load switching, power conversion, and motor control, where precise control over the power device is necessary.

ON Semiconductor's ECH8622-TL-E MOSFET also boasts fast switching speeds, which are critical in reducing switching losses and improving overall efficiency in high-frequency applications. This is complemented by its low input capacitance and low gate charge, which further enhance its switching performance.

With its robust construction, the MOSFET is designed to withstand the rigors of industrial environments. It features a high level of protection against electrostatic discharge (ESD), ensuring long-term reliability and stability in sensitive applications. Additionally, the device is RoHS compliant, meeting the environmental standards for hazardous substances, which is essential for global market acceptance.

In summary, the ECH8622-TL-E from ON Semiconductor is a versatile and efficient P-Channel Power MOSFET that provides designers with a reliable and high-performance solution for a variety of power management applications.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 8V 24V SOT963
Lowest to $0.7387
ECAD model for DMC2990UDJQ-7
ON Semiconductor
40V 2.9 MOHM T8 S08FL DUA / Mosfet Array 40V 24A (Ta), 127A (Tc) 3.2W (Ta), 89W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $5.1850
ECAD model for NVMFD5C446NT1G
Nexperia USA Inc.
MOSFET 2 N-CH 60V 170MA SOT363 / Mosfet Array 60V 170mA (Ta) 1.33W Surface Mount 6-TSSOP
Need more? Email Us
ECAD model for NX138AKSF
Panjit
50V N-CHANNEL ENHANCEMENT MODE M
Lowest to $0.0857
ECAD model for PJT138K_R1_00001
Vishay
MOSFET 2N-CH 60V 8A / Mosfet Array 60V 8A 34W Surface Mount PowerPAK® SO-8 Dual
Lowest to $2.1436
ECAD model for SQJ960EP-T1_GE3
Micro Commercial Co
DUAL N-CHANNEL MOSFET,SOT23-6L / Mosfet Array 20V 7A 1.5W Surface Mount SOT-23-6L
Need more? Email Us
ECAD model for SIL2300A-TP
Diodes Incorporated
MOSFET N/P-CH 20V X2DFN0806-6
Lowest to $0.2961
ECAD model for DMC21D1UDA-7B
Panasonic
Lowest to $1.0217
ECAD model for MTM765200LBF
ON Semiconductor
Need more? Email Us
ECAD model for MMDF3N03HD

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2923 $65.7675
540+ $0.2406 $129.9240
835+ $0.2328 $194.3880
1,150+ $0.2251 $258.8650
1,480+ $0.2186 $323.5280
1,990+ $0.1953 $388.6470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 42,000 pieces
MOQ: 225 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention