EN
  • EN
  • DE

DM74S140N

Part No DM74S140N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC GATE NAND 2CH 4-INP 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NAND Gate
Number of Inputs 4
Supply Voltage (V) 4.75V ~ 5.25V
Current - Output High, Low 3mA, 60mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 9ns at 5V, 150pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74S140
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252444-DM74S140N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM74S140N CAD Model

Description

The DM74S140N is a high-performance, dual 4-input NAND 50 Ohm line driver designed to provide superior performance in the demanding environments of high-speed digital systems. Manufactured by ON Semiconductor, a leader in semiconductor solutions, this device is an essential component for applications that require fast switching and high current driving capability.

Key Features

  • High-Speed Performance: The DM74S140N is built to operate at exceptional speed, making it suitable for high-speed logic systems where rapid data processing is crucial.
  • Dual 4-Input NAND Configuration: This device features two independent 4-input NAND gates, providing flexibility in complex logic circuit designs.
  • 50 Ohm Line Driving Capability: It has the ability to drive 50 Ohm lines, ensuring strong signal transmission over long distances or through capacitive loads, which is particularly important in backplane or cable-driving applications.
  • High Output Current: The DM74S140N can sink a high level of current, allowing it to drive multiple loads simultaneously without signal degradation.
  • Wide Operating Voltage Range: With a broad operating voltage range, this device is versatile and can be integrated into a variety of digital systems with different power requirements.
  • Standard Pin Configuration: The standard pin configuration ensures easy implementation into existing designs without the need for significant board modifications.

Applications

The DM74S140N is ideal for a range of applications including, but not limited to:

  • High-speed digital data processing
  • Signal transmission and line driving
  • Backplane driving applications
  • Networking and telecommunication systems
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the DM74S140N is no exception. It undergoes rigorous testing to ensure high reliability and performance consistency. This makes the DM74S140N a trusted choice for engineers and designers looking for a robust component that can withstand the challenges of high-speed digital environments.

You May Also Be Interested in

Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess