EN
  • EN
  • DE

DM74LS73AN

Part No DM74LS73AN
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC FF JK TYPE DUAL 1BIT 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Status Obsolete
Function Master Reset
Type JK Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 25MHz
Trigger Type Negative Edge
Current - Output High, Low 400μA, 8mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Family Part Number 74LS73
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252426-DM74LS73AN
Popularity Low
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian DM74LS73AN CAD Model

Description

DM74LS73AN Dual JK Flip-Flop with Clear by ON Semiconductor

The DM74LS73AN is a high-speed dual JK flip-flop integrated circuit designed and manufactured by ON Semiconductor. This device features two individual JK type flip-flops with direct clear inputs, providing users with a versatile and reliable component for a wide range of digital applications. The DM74LS73AN is part of the 74LS logic family, which is well-known for its low power consumption and high performance.

Each flip-flop in the DM74LS73AN has provisions for individual J, K, clock pulse, and clear inputs. The flip-flops change state on the falling edge of the clock pulse, and when the clear input is brought low, the corresponding Q output of the flip-flop is brought low, regardless of the other inputs. This clear feature makes it easy to reset the flip-flop to a known state, which is essential for many digital circuits.

The DM74LS73AN is designed with a standard 14-pin dual-in-line package (DIP), making it easy to integrate into a variety of circuit boards. The pin configuration is carefully designed to simplify board layout and minimize the possibility of errors during the assembly process. The device operates over a wide power supply range from 4.75V to 5.25V, which is typical for 74LS series logic devices, and it is characterized for operation from 0°C to +70°C.

ON Semiconductor's commitment to quality and reliability is evident in the DM74LS73AN, making it a preferred choice for designers in need of dependable flip-flops for their digital systems. Whether used in counters, registers, control circuits, or other sequential logic applications, the DM74LS73AN provides stable and predictable performance.

Overall, the DM74LS73AN from ON Semiconductor is a practical and effective solution for implementing flip-flop logic in digital circuits. Its dual JK flip-flop configuration with clear inputs, compatibility with other 74LS series logic devices, and reliable operation make it an excellent choice for designers looking to create efficient and robust digital systems.

You May Also Be Interested in

Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess