EN
  • EN
  • DE

74F640PC

Part No 74F640PC
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC TRANSCVR INVERT 5.5V 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Current - Output High, Low 15mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number 74F640
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 164889-74F640PC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F640PC CAD Model

Description

Product Overview: 74F640PC from ON Semiconductor

The 74F640PC is a high-performance interface component designed by ON Semiconductor, a leader in the semiconductor industry. This product is an Octal Bus Transceiver with 3-state outputs, which is a crucial component in digital systems where bidirectional communication between data buses is required. The 74F640PC is part of the 74F series, known for its fast switching speeds and efficient power consumption.

Key Features

  • Logic Type: Octal Bus Transceiver
  • Number of Channels: 8
  • Directionality: Bidirectional
  • Output Type: 3-State
  • Operating Voltage: 4.5V to 5.5V
  • Switching Speed: Fast propagation delay times
  • Package / Case: 20-DIP (0.300", 7.62mm)
  • Operating Temperature: 0°C to 70°C

The 74F640PC transceiver allows for data flow in either direction, making it versatile for a wide range of applications, including data transfer between two buses. The 3-state outputs ensure that multiple devices can be connected to the same data bus without interference, as the output can be put in a high-impedance state to effectively disconnect the transceiver when not in use.

Applications

With its robust design and reliable performance, the 74F640PC is suitable for various applications, such as:

  • Data communication systems
  • Microprocessor bus interfaces
  • Memory buffering and data storage
  • Peripheral device interfacing
  • Computers and computer peripherals

ON Semiconductor's 74F640PC is a testament to the company's commitment to providing high-quality components that enhance the efficiency and reliability of electronic systems. Its wide operating voltage range and temperature stability make it suitable for commercial-grade applications. The DIP packaging allows for easy integration into existing circuits, making it a popular choice for engineers and designers looking for a dependable bus transceiver solution.

For detailed specifications, application notes, and additional information, customers are encouraged to visit the official ON Semiconductor website or contact their support team for technical assistance.

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess