Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tape and Reel
Terminal Type Circular
Stud/Tab Size 8 Stud
Thickness 0.025" (0.64mm)
Width - Outer Edges 0.370" (9.40mm)
Mounting Style Free Hanging (In-Line)
Termination Crimp
Wire Gauge 12-16 AWG
Insulation Non-Insulated
Features Inner Teeth, Serrated Termination
Contact Material Brass
Contact Finish Tin
Insulation Diameter 0.130" ~ 0.170" (3.30mm ~ 4.32mm)
Manufacturer Pack Quantity 6,000
MSL Level 1 (Unlimited)
Win Source Part Number 163744-63698-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 63698-1 CAD Model

Description

Product Description

The 63698-1 device is a high-performance component suitable for a wide range of demanding applications. It offers unmatched versatility and functionality, making it a staple in electronic designs.

Applications

  • Aerospace Technology
  • Renewable Energy Systems
  • Advanced Robotics

Features and Benefits

  • Superior Quality: Crafted with premium materials to ensure longevity and effective performance.
  • Flexible Application: Can be used in a variety of electronic systems thanks to its adaptive nature.
  • Cost Efficiency: Reduces overall system costs by optimizing energy utilization.

An essential addition to any innovative engineering project aiming for excellence.

You May Also Be Interested in

Bel Fuse Inc.
DC DC CONVERTER 1V 10W
Need more? Email Us
ECAD model for SRDB-10E100R
ON Semiconductor
IC OCT TRANSP LATCH 3ST 20SSOP
Lowest to $0.2589
ECAD model for 74ACT373MSAX
International Rectifier
SCHOTTKY RECTIFIER 80 Amp | DIODE SCHOTTKY 30V 40A PRM2-SL
Lowest to $0.7244
ECAD model for 82CNQ030SL
NXP / Nexperia
OR Gate 4-Element 2-IN CMOS 14-Pin SO / Quad 2-input OR gate | IC GATE OR 4CH 2-INP 14SOIC
Lowest to $0.3667
ECAD model for 74HC32D
NXP / Nexperia
Quad 2-input EXCLUSIVE-OR gate | IC GATE XOR 4CH 2-INP 14SOP
Lowest to $0.1153
ECAD model for 74HC86D
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 64VFQFPN / Clock Generator 3MHz to 14.318MHz-IN 64-Pin VFQFPN EP T/R
Lowest to $5.6260
ECAD model for 9LPRS477CKLFT
Analog Devices Inc.
LC2MOS Single +5 V Supply, Low Power, 12-Bit Sampling ADC | IC ADC 12BIT SAR 24SOIC / 2-Channel Single ADC SAR 66ksps 12-bit Parallel 24-Pin SOIC W Tube
Lowest to $48.7946
ECAD model for AD7880CR
ON Semiconductor
4-Bit Bidirectional Counter with 3-STATE Outputs | IC COUNTER BINARY 4BIT 20-DIP
Need more? Email Us
ECAD model for 74F569PC
ON Semiconductor
IC GATE OR 4CH 2-INP 14SOP
Need more? Email Us
ECAD model for 74ACTQ32SJX

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention