EN
  • EN
  • DE

RMK-3-1052+

Part No RMK-3-1052+
Manufacturer Mini-Circuits
Catalog Misc Products
Description Frequency Multiplier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835593-RMK-3-1052+
Package Tape & Reel (TR)
Product Status Active
Function Frequency Multiplier
Frequency 6.6GHz ~ 10.5GHz
RF Type General Purpose
Grade -
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Ultra Librarian 3D Model Ultra Librarian RMK-3-1052+ CAD Model

Description

The RMK-3-1052+ is a coaxial connectorized mixer manufactured by Mini-Circuits. This mixer is designed for frequency conversion applications within a broad range of communication and instrumentation systems. It offers a compact and robust solution for downconverting or upconverting signals with minimal signal degradation.

Applications:

  • Frequency Upconversion and Downconversion: Used in transceivers for signal processing.
  • Test and Measurement Equipment: Found in spectrum analyzers and signal generators.
  • Satellite Communication Systems: Employed in satellite receivers and transmitters.
  • Radar Systems: Used in radar receivers to downconvert signals for processing.
  • Wireless Communication Systems: Integrated in base stations and mobile devices.

Features:

  • Wide Frequency Range: Operates effectively over a broad range of input frequencies.
  • Low Conversion Loss: Minimizes signal power loss during frequency conversion.
  • High Isolation: Provides excellent isolation between ports, reducing unwanted signal leakage.
  • Excellent Linearity: Offers high linearity performance, reducing distortion products.
  • Rugged Construction: Designed to withstand harsh environmental conditions.

Benefits:

  • Improved Signal Quality: Low conversion loss and high isolation contribute to better signal integrity.
  • Enhanced System Performance: Wide frequency range supports versatile system configurations.
  • Reliable Operation: Rugged construction ensures long-term reliability.
  • Simplified System Design: Compact size allows for easy integration into existing systems.
  • Cost-Effective Solution: Provides high performance at a competitive price.

The RMK-3-1052+ typically exhibits specifications such as a conversion loss around 6-8 dB, LO-RF isolation greater than 30 dB, and operates within a specific frequency band depending on the application. It is built to meet stringent quality standards and offers reliable performance in demanding environments. Its compact coaxial connectorized package allows for easy integration into various system designs. It's often used with local oscillators (LO) and IF amplifiers to form a complete receiver or transmitter chain.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess