EN
  • EN
  • DE

AD5160BRJ50-R2

Part No AD5160BRJ50-R2
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components
Description 256-Position SPI Compatible Digital Potentiometer | IC DGT POT 50KOHM 256TAP SOT23-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Tape (CT)
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Tolerance ±15%
Temperature Coefficient 45 ppm/°C
Resistance - Wiper (Ohms) 50
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-8
Supplier Device Package SOT-23-8
Family Part Number AD5160
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 076838-AD5160BRJ50-R2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5160BRJ50-R2 CAD Model

Description

Analog Devices Inc. AD5160BRJ50-R2 Digital Potentiometer

The AD5160BRJ50-R2 is a compact, high-performance digital potentiometer brought to you by Analog Devices Inc., a leader in precision high-performance electronics. This digital potentiometer offers a versatile solution for applications requiring variable resistance adjustments. It is designed to deliver a reliable, programmable method of adjusting resistance without the mechanical degradation that can occur with traditional potentiometers.

Key Features

  • Resistance Options: The device features a 50 kΩ end-to-end resistance value, providing ample range for a variety of applications.
  • Interface: The AD5160BRJ50-R2 is equipped with a simple SPI (Serial Peripheral Interface) that allows for easy integration into digital systems.
  • Resolution: This digital potentiometer offers 256-position resolution, enabling fine adjustment of resistance.
  • Compact Package: Available in a tiny 6-lead SOT-23 package, it is ideal for space-constrained applications.
  • Single Supply Operation: It operates from a 2.7V to 5.5V single supply, making it compatible with a wide range of circuits.
  • Power-On Preset: The device includes a power-on preset to a midscale setting, ensuring predictable startup conditions.

Applications

The AD5160BRJ50-R2 is suitable for a variety of applications, including:

  • Adjustable power supplies
  • Instrumentation calibration
  • Automotive electronics
  • Portable device settings
  • Gain and offset adjustment

With its robust design, the AD5160BRJ50-R2 is also capable of withstanding harsh environments, which is often a requirement in automotive and industrial settings. Its digital nature means that it can be programmed and controlled by microcontrollers or other digital systems, making it a flexible component for modern electronic designs.

Whether you're designing a sophisticated industrial system or a consumer electronics product, the AD5160BRJ50-R2 from Analog Devices Inc. offers a reliable and precise solution for your variable resistance needs.

You May Also Be Interested in

Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Maxim Integrated
Lowest to $2.2869
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess