The BD6171KV is a display driver IC produced by Rohm Semiconductor. This IC is designed to drive LCD panels in a variety of applications, providing the necessary voltage levels and control signals for clear and efficient display operation. Its primary function is to manage the signals required to activate individual pixels on an LCD screen.
Applications
- Automotive navigation systems
- Industrial control panels
- Consumer electronics displays
- Mobile devices
- Medical equipment displays
Features
- Integrated level shifters: Converts logic-level signals to the voltage levels required by the LCD panel.
- Gamma correction circuitry: Optimizes the grayscale performance of the display.
- Built-in timing controller: Generates the timing signals necessary to control the LCD panel.
- Low power consumption: Maximizes battery life in portable devices.
- Overcurrent protection: Protects the IC and connected components from damage.
- Thermal shutdown: Prevents overheating and potential damage to the IC.
- Compact package: Facilitates integration into space-constrained designs.
Benefits
- Improved display quality: Gamma correction circuitry ensures accurate and consistent grayscale performance.
- Simplified system design: Integration of multiple functions reduces the number of required components and simplifies the design process.
- Extended battery life: Low power consumption makes it suitable for portable devices.
- Enhanced system reliability: Built-in protection features prevent damage from overcurrent and overheating.
- Cost-effective solution: Integration of multiple functions into a single chip reduces the overall system cost.
Additional Details
The BD6171KV is designed to operate over a wide voltage range. It is available in a surface-mount package suitable for automated assembly. This display driver IC is a key component in many LCD-based applications, providing the necessary functionality to create clear and efficient displays.