Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 30MHz
Trigger Type Positive Edge
Current - Output High, Low 400μA, 8mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Family Part Number 74LS377
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 252414-DM74LS377N
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian DM74LS377N CAD Model

Description

ON Semiconductor DM74LS377N Octal D-Type Flip-Flop

The DM74LS377N is a high-speed, octal D-type flip-flop integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IC is part of the 74LS family of logic devices, known for their low power consumption and high performance. It is an essential component for digital systems requiring the storage and transfer of data.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Pins: 20-pin DIP (Dual In-Line Package)
  • Number of Bits per Element: 8
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature: 0°C to +70°C
  • Output Current: -0.4mA to 8mA

The DM74LS377N is equipped with eight edge-triggered flip-flops with individual D-type inputs and 3-state true outputs. The device is triggered by a low-to-high transition of the clock input. A clear input is also provided, which, when taken to a high level, forces all outputs to the low state, regardless of the clock or data inputs.

Applications

The versatility of the DM74LS377N makes it suitable for a wide range of applications, including:

  • Temporary storage of data
  • Data transferring
  • Buffer registers
  • Control registers
  • System clocks

Its robust design ensures reliable operation in standard logic applications, making it a favorite among engineers and designers for systems requiring data synchronization and storage.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The DM74LS377N has undergone rigorous testing to ensure it meets the industry standards for quality and reliability. This makes it a trusted choice for both commercial and industrial applications where consistent performance is critical.

Whether you're designing a new system or troubleshooting an existing one, the ON Semiconductor DM74LS377N offers the performance and reliability you need to ensure your digital systems operate smoothly.

You May Also Be Interested in

Bel Fuse Inc.
DC DC CONVERTER 3.3V 33W
Need more? Email Us
ECAD model for SRDB-10E33HR
NXP / Nexperia
MCU 32-bit e200z0h RISC 1MB Flash 3.3V/5V Automotive 144-Pin LQFP T/R / IC MCU 32BIT 1MB FLASH 144LQFP
Need more? Email Us
ECAD model for SPC5606SF2VLQ6R
ON Semiconductor
IC REG CTRLR INTEL 3OUT 32LFCSP
Lowest to $0.9146
ECAD model for ADP3193JCPZ-RL
SIRENZA MICRODEVICES
RF Amp Single Cascadable Amp 4.5GHz 4.4V 4-Pin(3+Tab) SOT-89 T/R
Lowest to $1.5071
ECAD model for SGA6289Z
ON Semiconductor
IC REG CTRLR INTEL 4OUT 20TSSOP
Lowest to $14.8531
ECAD model for ADP3164JRUZ-REEL7
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Need more? Email Us
ECAD model for SPC5604PF1VLL6
Skyworks Solutions Inc.
IC RF AMP
Lowest to $8.2662
ECAD model for SKY65601-477LF
Bel Fuse Inc.
DC DC CONVERTER 1V 10W
Need more? Email Us
ECAD model for SRDB-10E100R
FAIR-RITE PRODUCTS
Ferrite Beads Differential Mode 53Ohm 100MHz 5A 0.0008Ohm DCR T/R / FERRITE BEAD 2SMD 1LN
Lowest to $0.1642
ECAD model for 2743019447

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention