Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr TE Connectivity
Series AMPSEAL
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 16-20 AWG
Contact Finish Tin
Base Product Number 770520
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 908415-770520-1
Ultra Librarian 3D Model Ultra Librarian 770520-1 CAD Model

Description

The TE Connectivity 908415-770520-1 is a rectangular connector contact designed for various applications.

  • Series: AMPSEAL
  • Wire Gauge: 16-20 AWG
  • Termination: Crimp
  • Pin Type: Socket
  • Standard Package: 5,000 pieces
  • Packaging Options: Tape & Reel (TR) / Cut Tape (CT)
  • ECCN: EAR99
  • HTSUS Code: 8536.90.4000
  • Manufacturer: TE Connectivity
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 10POS 2.54MM / Connector Header Through Hole, Right Angle 10 position 0.100" (2.54mm)
Lowest to $2.6591
ECAD model for 5499786-1
Adam Technologies, Inc.
CONN PLUG HSG 6POS 2.54MM
Need more? Email Us
ECAD model for CDH-06
JAE Electronics
CONN RCPT 30POS SMD GOLD / 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
ECAD model for WP21-S030VA1-R8000
Molex, LLC
Micro-Fit 3.0™ Crimp Terminal, Male, with Select Gold (Au) Plated Tin/Brass Alloy Contact, 26-30 AWG, Reel
Lowest to $0.1666
ECAD model for 43031-0006
Samtec Inc.
CONN HEADER SMD 40POS 1.27MM / Connector Header Surface Mount 40 position 0.050" (1.27mm)
Lowest to $10.4767
ECAD model for TFM-120-02-L-D
JST Sales America Inc.
CONN HEADER R/A 5POS 2.5MM / Connector Header Through Hole, Right Angle 5 position 0.098" (2.50mm)
Lowest to $0.1466
ECAD model for S05B-XASK-1(LF)(SN)
Samtec Inc.
CONN HEADER R/A 10POS 2.54MM / Connector Header Through Hole, Right Angle 10 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-105-10-L-D-395-RA
Adam Technologies, Inc.
CONN PLUG HSG 2POS 2.54MM / 2 Rectangular Connectors - Housings Plug Black 0.100" (2.54mm)
Need more? Email Us
ECAD model for CDH-02
Molex, LLC
2.54mm (.100") Pitch SL™ Header, Single Row, Vertical, .120" Pocket, Shrouded, 4Circuits, Tin (Sn) Plating
Lowest to $0.6986
ECAD model for 70543-0038

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1251 $50.0400
975+ $0.1027 $100.1325
1,510+ $0.0995 $150.2450
2,080+ $0.0963 $200.3040
2,690+ $0.0931 $250.4390
3,600+ $0.0834 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 400 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention