EN
  • EN
  • DE

ADP3164JRUZ-REEL7

Part No ADP3164JRUZ-REEL7
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC REG CTRLR INTEL 4OUT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Applications Controller, Intel Pentium IV
Parts Input Voltage (V) 12V
Number of Outputs 4
Voltage - Output 1.1V ~ 1.85V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number ADP3164
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 077669-ADP3164JRUZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3164JRUZ-REEL7 CAD Model

Description

ON Semiconductor ADP3164JRUZ-REEL7

The ADP3164JRUZ-REEL7 is a highly integrated power management IC from ON Semiconductor, designed to deliver precise, efficient, and reliable performance for a variety of applications. This component is part of ON Semiconductor's extensive portfolio of voltage regulation devices, which are known for their quality, durability, and versatility.

Key Features

  • Multi-Phase Power Control: The ADP3164 is a 4-phase, synchronous buck controller, which provides a stable and efficient power supply by distributing the load across multiple phases, reducing stress on individual components and improving thermal performance.
  • Versatility: It is suitable for use in a wide range of applications, including computing systems, graphics cards, and other devices requiring efficient power regulation.
  • High Efficiency: With its synchronous operation and optimized gate drive, the ADP3164JRUZ-REEL7 minimizes power loss and enhances overall system efficiency.
  • Programmable Features: The device includes programmable functions such as voltage output, switching frequency, and current limit, allowing for a customizable power solution tailored to specific needs.
  • Protection Features: It comes equipped with a full suite of protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure the longevity and reliability of the application it is used in.

Product Specifications

The ADP3164JRUZ-REEL7 is offered in a compact TSSOP-20 package and is part of a tape and reel packaging, making it ideal for automated manufacturing processes. It operates over a wide input voltage range and has a specified operating temperature range, ensuring consistent performance under varying conditions.

Applications

This ON Semiconductor device is an excellent choice for powering advanced microprocessors, memory, and digital signal processors. Its precision and programmability make it particularly well-suited for the latest generation of CPUs and GPUs where dynamic voltage adjustment is critical for optimizing performance and power consumption.

Conclusion

Overall, the ADP3164JRUZ-REEL7 by ON Semiconductor is a sophisticated solution for modern power management challenges. By incorporating this IC into your design, you can expect a reliable, efficient, and high-performance power regulation system that meets the stringent requirements of today's advanced electronic devices.

You May Also Be Interested in

Delta Electronics
Inductor RF Chip Wirewound 1.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.4A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.2UH5% 400MA 0.9O
Need more? Email Us
NXP / Nexperia
IC MCU 8BIT 1.5KB FLASH 8DFN
Lowest to $1.5266
AVX Corp/Kyocera Corp
Conn Fine Pitch Connector PL 60 POS 0.5mm Solder ST SMD / CONN PLUG 60POS SMD GOLD
Need more? Email Us
Littelfuse Inc.
Slow-Blow Chip Fuses | FUSE BOARD MNT 500MA 24VDC 0402
Lowest to $13.9755
RF Micro Devices
1.5-3.2 GHz High IP3 Mixer with Integrated LO Amp | IC RF MIXER
Lowest to $26.1134
Pulse
MILITARY/AEROSPACE PRODUCTS | XFMR MODULE SNGL 1GB SMT PBC / Telecom Transformer 1:1 24 Terminal Gull Wing SMD
Lowest to $26.0386
Littelfuse Inc.
PolySwitch Resettable Devices Strap Battery Devices | PTC RESET FUSE 16V 1.9A 4520 / PTC Resettable Fuse 1.9A(hold) 3.8A(trip) 16V 100A 1.5W 0.024Ohm SMD Solder Pad 1812 T/R
Lowest to $0.4363
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 1800NH5% 170MA 2.5
Lowest to $0.1287
ON Semiconductor
7 SEGMENT TO BCD DECODER 18DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2617 $66.3085
11+ $10.8813 $119.6943
17+ $10.5417 $179.2089
23+ $10.2010 $234.6230
30+ $9.8614 $295.8420
40+ $8.8415 $353.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess