EN
  • EN
  • DE

SY100E016JC-TR

Part No SY100E016JC-TR
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC UPCOUNTER 8BIT SYNC 28-PLCC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 900 MHz
Trigger Type Positive Edge
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E016
Other Names SY100E016JC TR,SY100E016JC TR,SY100E016JCTR,SY100E016JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259072-SY100E016JC-TR
Ultra Librarian 3D Model Ultra Librarian SY100E016JC-TR CAD Model

Description

The SY100E016JC-TR from Microchip Technology is a high-performance 5V ECL 8:1 multiplexer that provides an optimal solution for applications requiring high-speed data routing and switching. This device is part of the SY100E series, which is designed to meet the rigorous demands of high-speed telecommunication systems and data communication networks.

Key Features

  • High-Speed Operation: The SY100E016JC-TR is capable of handling data rates that are essential for today's high-speed data transmission requirements.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to consume minimal power, which makes it suitable for power-sensitive applications.
  • Extended Supply Voltage Range: The device operates over a 4.2V to 5.5V range, providing flexibility in various system designs.
  • Improved Signal Integrity: The SY100E016JC-TR offers excellent signal integrity, which is crucial for maintaining the quality of high-speed data transmission.
  • Multiple Package Options: Available in a 28-pin PLCC package, the SY100E016JC-TR offers a compact solution for space-constrained applications.

Applications

The SY100E016JC-TR is well-suited for a variety of applications that require high-speed data processing and routing, such as:

  • Telecommunications equipment
  • Automated test equipment
  • High-speed data acquisition systems
  • Computer and data processing systems

Product Specifications

Parameter Value
Supply Voltage (VCC) 4.2V to 5.5V
Propagation Delay (tPD) Typically 1.0ns
Operating Temperature -40°C to +85°C
Package Type 28-Pin PLCC

The SY100E016JC-TR is a testament to Microchip Technology's commitment to providing high-quality, high-performance components that meet the needs of modern electronic systems. Its robust design and advanced features make it an excellent choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess