EN
  • EN
  • DE

DM74LS374WM

Part No DM74LS374WM
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description TRI-STATEE Octal D-Type Transparent Latches and Edge-Triggered Flip-Flops | IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 20MHz
Trigger Type Positive Edge
Current - Output High, Low 2.6mA, 24mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74LS374
Manufacturer Pack Quantity 36
MSL Level 1 (Unlimited)
Win Source Part Number 092804-DM74LS374WM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian DM74LS374WM CAD Model

Description

ON Semiconductor DM74LS374WM Product Overview

The DM74LS374WM from ON Semiconductor is a high-performance, octal D-type flip-flop integrated circuit designed for use in a wide range of digital applications. This device is especially suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers. With its edge-triggered design, the DM74LS374WM captures data on the rising edge of the clock signal, ensuring reliable and precise data handling.

This flip-flop features a 3-state output, which allows for multiple units to be connected to a common bus, providing a high degree of flexibility in bus management. This is particularly useful in systems where bus contention needs to be minimized. The 3-state outputs also enable the DM74LS374WM to be used for bus-oriented applications, making it a versatile component for digital system design.

The DM74LS374WM is part of the 74LS series, which is known for its low power consumption and high-speed operation. This makes the device an excellent choice for power-sensitive and performance-demanding applications. Its low power Schottky (LPS) technology further enhances its performance characteristics by reducing power dissipation and improving switching speeds.

Constructed in a 20-pin SOIC (Small Outline Integrated Circuit) package, the DM74LS374WM is designed for surface-mount technology, facilitating efficient and compact PCB design. The device operates within a supply voltage range of 4.75V to 5.25V, which is typical for 5V digital logic circuits, providing compatibility with a wide range of digital systems.

Key features of the DM74LS374WM include:

  • Eight D-type flip-flops with 3-state outputs
  • Edge-triggered data entry for accurate data synchronization
  • Wide operating voltage range compatible with 5V logic levels
  • Low power Schottky technology for efficient operation
  • 20-pin SOIC package for space-saving surface mount applications

In summary, the DM74LS374WM from ON Semiconductor is a reliable and efficient solution for designers seeking a high-performance octal flip-flop with 3-state outputs. Its compatibility with 5V systems, low power consumption, and compact form factor make it an excellent choice for a multitude of digital applications.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Maxim Integrated
Lowest to $2.2869
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess