EN
  • EN
  • DE

TPA2000D2PWR

Part No TPA2000D2PWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2W STER 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2W x 2 @ 3 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 033412-TPA2000D2PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA2000D2PWR CAD Model

Description

Introducing the TPA2000D2PWR Audio Amplifier from Texas Instruments

The TPA2000D2PWR is a high-fidelity, filter-free, Class-D audio power amplifier from the renowned semiconductor manufacturer, Texas Instruments (TI). This innovative component is designed to deliver premium sound quality while ensuring power efficiency, making it an ideal choice for portable and space-constrained applications where audio performance and battery life are critical considerations.

This impressive audio amplifier is capable of driving up to 2 Watts into a 4-ohm load with excellent audio quality, while maintaining a high level of efficiency that reduces heat dissipation and extends battery life in portable devices. The TPA2000D2PWR operates from a 3.3V to 5.5V supply, which allows it to be used in a variety of electronic devices, ranging from smartphones and tablets to portable speakers and multimedia gadgets.

Featuring TI's advanced 3D enhancement technology, the TPA2000D2PWR can provide an immersive audio experience by creating a virtual surround sound effect. This makes it a perfect fit for enhancing the audio in portable gaming devices, handheld TVs, and other personal multimedia devices. Additionally, the amplifier is equipped with a built-in thermal and short-circuit protection with auto-recovery, ensuring the longevity and reliability of both the amplifier and the host device.

The TPA2000D2PWR comes in a space-saving 24-pin TSSOP PowerPAD package that not only simplifies the PCB design process but also enhances thermal performance. Its filter-free operation means fewer external components are required, leading to reduced system cost and complexity. Moreover, the device supports differential inputs, which can help to minimize common-mode noise and improve sound quality.

Overall, the TPA2000D2PWR from Texas Instruments stands out as a powerful, efficient, and versatile audio solution that offers a blend of performance, size, and cost-effectiveness, making it an excellent choice for designers and manufacturers looking to enrich the audio experience in their next-generation consumer electronics.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6075 $56.2625
80+ $1.3190 $105.5200
120+ $1.2778 $153.3360
165+ $1.2366 $204.0390
210+ $1.1954 $251.0340
280+ $1.0717 $300.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,880 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess