EN
  • EN
  • DE

DM74LS163AN

Part No DM74LS163AN
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC COUNTER BINARY PRESET 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Trigger Type Positive Edge
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74LS163
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252369-DM74LS163AN
Popularity Low
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian DM74LS163AN CAD Model

Description

DM74LS163AN - Synchronous 4-Bit Binary Counter

The DM74LS163AN is a high-speed synchronous, presettable 4-bit binary counter designed and manufactured by ON Semiconductor. This integrated circuit (IC) provides a reliable and efficient solution for digital counting applications. It is widely used in various electronic systems for counting purposes, including computers, robotics, industrial machines, and more.

This counter features a fully synchronous internal architecture, which means that the output changes occur on a predictable clock edge. This makes the DM74LS163AN ideal for applications requiring precise timing and control. The synchronous design also allows for higher counting speeds without the risk of ripple delays that can occur with asynchronous counters.

The device includes a clear function, which resets the counter to zero when applied, and preset inputs that allow the counter to be set to any desired value. It operates with a typical clock frequency of up to 80MHz, ensuring that it can handle high-speed counting tasks with ease. The DM74LS163AN also has a carry output, which can be used to cascade multiple counters for extended count ranges.

Constructed with low-power Schottky technology, the DM74LS163AN offers a balance of speed and power efficiency. It is provided in a 16-pin dual-in-line package (DIP), making it suitable for through-hole mounting on printed circuit boards (PCBs). The device operates over a wide voltage range and is compatible with standard TTL (Transistor-Transistor Logic) signal levels, ensuring easy integration into existing digital systems.

Key features of the DM74LS163AN include:

  • Fully synchronous operation for greater reliability
  • Internal carry lookahead for cascading
  • Synchronous reset and preset capability for greater control
  • Low power consumption with Schottky technology
  • High-speed performance with a maximum count frequency of 80MHz
  • Standard TTL compatibility

With its robust design and versatile features, the DM74LS163AN from ON Semiconductor is an excellent choice for designers looking to implement a reliable and high-speed counting solution in their digital systems.

You May Also Be Interested in

Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess