EN
  • EN
  • DE

TPA3100D2PHPR

Part No TPA3100D2PHPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 21.8W D 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 21.8W x 2 @ 8 Ohm
Supply Voltage - Operating 10 V to 26 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-HTQFP (7x7)
Dimension 48-TQFP Exposed Pad
Win Source Part Number 033461-TPA3100D2PHPR
Family Name TPA3100D2
Introduction Date December 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA3100D2PHPR CAD Model

Description

The TPA3100D2PHPR is a high-performance audio amplifier from Texas Instruments, designed to deliver exceptional sound quality with high efficiency. This integrated circuit is part of TI's extensive range of audio amplifiers that cater to a wide array of applications, from home theater systems to professional audio equipment.

Key Features

  • Class-D Operation: The TPA3100D2PHPR operates as a Class-D amplifier, which ensures high efficiency and low heat dissipation. This makes it an ideal choice for space-constrained applications where power efficiency is a critical factor.
  • Output Power: Capable of delivering up to 20 Watts per channel into an 8-ohm load, this amplifier can drive a wide range of speakers with clarity and power.
  • Signal-to-Noise Ratio (SNR): With an impressive SNR of 100 dB, the TPA3100D2PHPR provides clean and clear audio output, minimizing background noise and ensuring high-fidelity sound reproduction.
  • Advanced Modulation Scheme: The device uses an advanced modulation scheme that reduces electromagnetic interference (EMI), which is particularly important in applications where RF noise must be minimized.
  • Thermal and Overcurrent Protection: The TPA3100D2PHPR is equipped with multiple protection features, including over-temperature and over-current protection, enhancing the reliability and longevity of the amplifier.

Applications

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speakers
  • Television Sound Systems

Technical Specifications

The TPA3100D2PHPR comes in a 48-pin HTQFP package and operates over a wide power supply range. It includes a fully integrated feedback loop without the need for external components, simplifying the design and reducing the bill of materials for audio system developers.

Quality and Support

Texas Instruments is known for its commitment to quality and reliability. This product is backed by TI’s extensive technical support and documentation, ensuring that engineers can design with confidence and bring their products to market quickly.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4627 $53.5524
24+ $4.1803 $100.3272
38+ $4.0391 $153.4858
54+ $3.7566 $202.8564
70+ $3.6154 $253.0780
87+ $3.4742 $302.2554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,120 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess