EN
  • EN
  • DE

CSD87353Q5D

Part No CSD87353Q5D
Manufacturer Texas Instruments
Catalog FETs - Arrays
Description MOSFET 2N-CH 30V 40A 8LSON / Synchronous Buck NexFET™ Power Block
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
FET Type 2 N-Channel (Half Bridge)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 40A
Vgs(th) (Maximum) at Id 2.1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 19nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 3190pF at 15V
Power - Max 12W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-PowerLDFN
Supplier Device Package 8-LSON (5x6)
Part Number Series CSD87353
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813034-CSD87353Q5D
Ultra Librarian 3D Model Ultra Librarian CSD87353Q5D CAD Model

Description

The CSD87353Q5D is a state-of-the-art NexFET™ power block from Texas Instruments, designed for high-performance power conversion applications. This innovative component integrates two power MOSFETs in a single package, providing a compact and efficient solution for power management. The CSD87353Q5D is particularly suited for synchronous buck applications, including high-density point of load (POL) converters, server and telecom power supplies, and other power systems requiring a small footprint and high efficiency.

Key Features

  • High Efficiency: The CSD87353Q5D boasts an optimized design that minimizes conduction and switching losses, resulting in superior efficiency levels critical for energy-sensitive applications.
  • Compact Footprint: The integration of two MOSFETs in one package allows for a reduction in PCB space, making it ideal for applications with limited board space.
  • Advanced Technology: Utilizing TI's state-of-the-art NexFET technology, the CSD87353Q5D offers improved thermal performance and reduced parasitic inductance compared to traditional discrete solutions.
  • High Performance: With its low on-resistance and high current handling capabilities, this power block is capable of delivering high performance in a wide range of operating conditions.

Specifications

  • Voltage Rating: Optimized for 5V, 12V, and 24V applications
  • Continuous Drain Current: High current capability for demanding applications
  • Power Stage: Two N-channel power MOSFETs in a half-bridge configuration
  • Package: 5x6 mm outline with dual-cooling capability

Applications

  • Point of Load (POL) Converters
  • Server and Telecom Power Supplies
  • Motor Drives and Inverters
  • Battery Powered Systems
  • DC-DC Converters

The CSD87353Q5D from Texas Instruments represents a leap forward in power conversion technology, offering designers a robust and efficient solution for their most demanding power supply requirements. Its combination of high efficiency, compact size, and high performance makes it a top choice for engineers looking to optimize their power systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3266 $51.1852
53+ $1.9091 $101.1823
82+ $1.8494 $151.6508
112+ $1.7897 $200.4464
145+ $1.7301 $250.8645
194+ $1.5511 $300.9134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess