Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Trigger Type Positive Edge
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74LS161
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252368-DM74LS161AN
Popularity Low
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian DM74LS161AN CAD Model

Description

Product Overview: DM74LS161AN by ON Semiconductor

The DM74LS161AN is a high-performance, synchronous 4-bit binary counter integrated circuit crafted by the reputable ON Semiconductor. This device is a member of the 74LS series logic family, which is well-known for its low power consumption and high-speed capabilities. The DM74LS161AN is designed to operate with a typical switching speed of 25 nanoseconds, providing efficient and reliable counting operations for a variety of electronic applications.

Key Features

  • Synchronous Operation: The counter operation is synchronized to the clock pulses, ensuring precise timing and counting sequences for critical applications.
  • Direct Clear: A dedicated clear function allows for immediate resetting of the counter to zero, which is essential for control and initialization processes.
  • 4-Bit Binary Counter: This IC is capable of counting from 0 to 15 in binary, making it suitable for digital systems that require binary counting.
  • Two Count Enable Inputs: The device features dual count enable inputs for n-bit cascading, which allows for the expansion of counting without the need for additional circuitry.
  • Output Capability: The counter provides standard TTL outputs that can drive up to 10 LS-TTL loads, ensuring compatibility with various digital systems.
  • Load and Reset Inputs: Dedicated load and reset inputs offer additional control over the counting process, allowing for flexible operation in complex systems.
  • Durable Construction: Housed in a robust 16-pin plastic DIP package, the DM74LS161AN is designed for durability and reliable performance in a wide range of environmental conditions.

Applications

The DM74LS161AN is ideal for use in numerous electronic systems where precise counting is required. Some common applications include:

  • Digital clocks and timers
  • Frequency dividers
  • Programmable counters
  • Sequential state machines
  • System monitoring and control

Summary

The DM74LS161AN from ON Semiconductor is a versatile and reliable choice for designers looking to implement synchronous counting in their digital systems. With its high-speed operation, robust feature set, and compatibility with other LS-TTL logic devices, this counter IC stands out as a solid component for a wide array of electronic applications.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 1MB Flash 2.5V/3.3V 100-Pin LQFP Frame | IC MCU 32BIT 1MB FLASH 100LQFP
Lowest to $24.9864
ECAD model for STM32F207VGT6
Texas Instruments
LOGIC GATES AND INVERTERS
Lowest to $0.7864
ECAD model for SN74HC163ANSR
Kemet
CAP TANT 100UF 20% 6.3V 1206
Lowest to $0.2692
ECAD model for T490A107M006ATE800
ON Semiconductor
4-Bit Bidirectional Counter with 3-STATE Outputs | IC COUNTER BINARY 4BIT 20-DIP
Need more? Email Us
ECAD model for 74F569PC
TE Connectivity
CONN RING CIRC 12-16AWG #8 CRIMP
Need more? Email Us
ECAD model for 63698-1
International Rectifier
SCHOTTKY RECTIFIER 80 Amp | DIODE SCHOTTKY 30V 40A PRM2-SL
Lowest to $0.7244
ECAD model for 82CNQ030SL
NXP / Nexperia
OR Gate 4-Element 2-IN CMOS 14-Pin SO / Quad 2-input OR gate | IC GATE OR 4CH 2-INP 14SOIC
Lowest to $0.3667
ECAD model for 74HC32D
Murata Power Solutions Inc.
PULSE XFMR 2:1:1 16.3MH
Need more? Email Us
ECAD model for 77209C
Curtis Industries
CONN BARRIER STRIP 1CIRCUIT
Need more? Email Us
ECAD model for T37120-01-0

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention