EN
  • EN
  • DE

T37120-01-0

Part No T37120-01-0
Manufacturer Curtis Industries
Catalog HOT - SALES and EOL Components
Description CONN BARRIER STRIP 1CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Curtis Industries
Packaging Bulk
Terminal Block Type Barrier Block
Number of Wire Entries 1
Number of Rows 1
Current Rating (Amps) 20A
Voltage Rating 300V
Wire Gauge 12-22 AWG
Top Termination Screws
Bottom Termination Solder Turret
Barrier Type 3 Wall (Tri)
Terminal Screw Material Steel
Terminal Screw Finish Nickel
Mounting Style Chassis, Panel; Through Hole
Temperature Range - Operating 105°C
Material - Insulation Polypropylene (PP)
Material Flammability Rating UL94 V-0
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 351392-T37120-01-0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T37120-01-0 CAD Model

Description

The Curtis Industries 351392-T37120-01-0 barrier block terminal is a high-quality and reliable component that is designed for use in a range of electronic applications.

  • Insulation Material: Polypropylene (PP)
  • Flammability Rating: UL94 V-0
  • Barrier Type: Three-wall (tri)
  • Termination Screws: Top Termination, Steel Material with Nickel Finish
  • Termination Solder Turrets: Bottom Termination, Steel Material with Nickel Finish
  • Wire Gauge: 12-22 AWG
  • Voltage Rating: 300V
  • Current Rating: 20A
  • Operating Temperature Range: 105°C

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 5V 1W
Lowest to $4.5556
RF Micro Devices
1.5-3.2 GHz High IP3 Mixer with Integrated LO Amp | IC RF MIXER
Lowest to $26.1134
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.32A 1.1Ohm DCR 0805 T/R / CHIP INDUCTOR 2.2UH5% 320MA 1.1O
Lowest to $0.1287
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 25A 600VTO220AB
Lowest to $1.2822
NXP / Nexperia
IC MCU 8BIT 1.5KB FLASH 8DFN
Lowest to $1.5266
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 20V 4A MCPH6
Lowest to $0.2021
Bourns Inc.
PTC RESET FUSE 30V 200MA 1206
Lowest to $0.0346
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 1800NH5% 170MA 2.5
Lowest to $0.1287

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess