EN
  • EN
  • DE

CS8190EDWFR20G

Part No CS8190EDWFR20G
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description Precision Air-Core Tach/Speedo Driver with Return to Zero
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Driver
Applications Automotive
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1163461-CS8190EDWFR20G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS8190EDWFR20G CAD Model

Description

The ON Semiconductor CS8190EDWFR20G is a high-performance, precision air-core tachometer/ speedometer driver IC designed to meet the rigorous demands of automotive and industrial applications. This integrated circuit is specifically engineered to drive air-core meter movements, which are commonly found in vehicle dashboards and industrial equipment where accurate speed readings are critical.

Key Features

  • Versatile Voltage Range: The CS8190EDWFR20G operates over a wide voltage range, ensuring compatibility with a variety of automotive and industrial systems.
  • High Accuracy: This driver IC is designed for precision, providing reliable and accurate readings for tachometers and speedometers.
  • Robust Temperature Performance: With an operating temperature range that suits harsh environments, the CS8190EDWFR20G is built to deliver consistent performance under varying conditions.
  • Integrated Diagnostics: The inclusion of diagnostic features aids in system reliability and maintenance, helping to identify potential issues before they lead to system failure.
  • Low Power Consumption: Energy efficiency is a key consideration, and this IC minimizes power usage, which is especially important in battery-powered applications.

Applications

The CS8190EDWFR20G is ideal for a range of applications where precise and reliable speed measurement is necessary. These include:

  • Automotive dashboards
  • Motorcycle speedometers
  • Industrial speed monitoring systems
  • Marine and aviation instrumentation

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CS8190EDWFR20G is no exception. It is manufactured to meet high-quality standards, ensuring long-term reliability and performance for critical applications.

Conclusion

With its precision, durability, and low power consumption, the ON Semiconductor CS8190EDWFR20G is an excellent choice for designers and engineers looking to implement a reliable air-core meter driver solution in their automotive or industrial products. Its robust feature set and dependable performance make it a standout component in its class.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2844 $50.2752
20+ $5.1565 $103.1300
31+ $4.9953 $154.8543
42+ $4.8342 $203.0364
54+ $4.6731 $252.3474
72+ $4.1896 $301.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess