EN
  • EN
  • DE

MAXCAMOV10635#

Part No MAXCAMOV10635#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - Sensors
Description MAX9271 BASED CAMERA WITH OV1063 / MAX9271, OV10635 OmniPixel3-HS™ CMOS Imaging, Color (RGB) Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Analog Devices Inc./Maxim Integrated
Series OmniPixel3-HS™
Package Bulk
Product Status Obsolete
Sensor Type CMOS Imaging, Color (RGB)
Supplied Contents Board(s)
Utilized IC / Part MAX9271, OV10635
Base Product Number MAXCAM
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8525.89.3000
Win Source Part Number 1348851-MAXCAMOV10635#
Ultra Librarian 3D Model Ultra Librarian MAXCAMOV10635# CAD Model

Description

The MAXCAMOV10635# is a high-performance camera module designed by Maxim Integrated. This cutting-edge camera module is engineered to cater to a wide range of applications, including security systems, industrial imaging, and advanced driver-assistance systems (ADAS). With its compact design and powerful features, it is an ideal solution for developers looking to integrate high-quality imaging capabilities into their products.

Key Features

  • High-Resolution Imaging: Equipped with a state-of-the-art image sensor, the MAXCAMOV10635# delivers sharp, high-resolution images, making it perfect for capturing detailed visuals in various conditions.
  • Low-Light Performance: The camera module excels in low-light environments, ensuring clear image capture even in dimly lit settings, which is crucial for surveillance and safety-critical applications.
  • Fast Frame Rates: With the ability to support high frame rates, the MAXCAMOV10635# is capable of recording smooth video footage, which is essential for monitoring fast-moving objects or scenes.
  • Compact Size: The small footprint of the camera module allows for easy integration into space-constrained devices, offering flexibility in design for product developers.
  • Durable Construction: Built to withstand harsh conditions, the MAXCAMOV10635# is suitable for outdoor and industrial environments where durability is a key concern.

Technical Specifications

Specification Detail Resolution High-Resolution Sensor Frame Rate Supports High Frame Rates Low-Light Capability Optimized for Low-Light Conditions Size Compact Form Factor Durability Robust Construction

Whether you are developing a high-end security camera, an industrial inspection system, or an innovative automotive solution, the MAXCAMOV10635# from Maxim Integrated offers the performance and reliability you need. Its combination of advanced features and ease of integration makes it a top choice for professionals seeking to enhance their products with superior imaging capabilities.

You May Also Be Interested in

Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess