EN
  • EN
  • DE

LTC4101EG#TRPBF

Part No LTC4101EG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Controller Li-Ion/Li-Pol/NiCD/NiMH 4000mA 5.504V 24-Pin SSOP T/R / IC CNTRLR BATT CHRG 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Smart Batteries
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Voltage
Charge Current - Max 4A
Voltage Supply MAX 28V
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 783902-LTC4101EG#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4101
Introduction Date June 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4101EG#TRPBF CAD Model

Description

LTC4101EG#TRPBF - Smart Battery Charger Controller

The LTC4101EG#TRPBF is a high-performance smart battery charger controller designed by Linear Technology to efficiently manage the charging of modern rechargeable batteries. This advanced integrated circuit (IC) is tailored to meet the rigorous demands of portable electronic devices, ensuring that batteries are charged quickly, safely, and with precision.

At the heart of this device is a sophisticated algorithm that can adaptively control the charging process. The LTC4101EG#TRPBF employs a multistage charging technique, which includes preconditioning, constant current, and constant voltage phases to optimize the charging cycle for different battery chemistries, including Li-Ion, NiMH, and NiCd cells.

One of the key features of this charger controller is its ability to communicate with the host system and the battery being charged. This two-way communication is facilitated by the System Management Bus (SMBus) interface, allowing for the exchange of vital information such as battery status, charge acceptance, and health indicators. The LTC4101EG#TRPBF uses this data to adjust charging parameters in real-time, maximizing efficiency and extending battery life.

The LTC4101EG#TRPBF also includes numerous safety features to protect both the battery and the charging system. It has built-in overvoltage protection, thermal regulation, and a timer for charge termination, ensuring that the batteries are not overcharged or subjected to unsafe operating conditions. Additionally, the charger controller is designed with automatic recharge, which initiates a new charging cycle when the battery voltage falls below a preset threshold.

This device is available in a compact 24-lead SSOP package, making it suitable for space-constrained applications. Its robust design and advanced features make the LTC4101EG#TRPBF an ideal solution for portable electronics, medical devices, and any other application that requires reliable and efficient battery charging.

With its combination of smart features and high performance, the LTC4101EG#TRPBF from Linear Technology stands out as a superior choice for designers looking to implement a state-of-the-art battery charging system in their products.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5454 $57.2724
13+ $7.8322 $101.8186
20+ $7.5874 $151.7480
28+ $7.3427 $205.5956
36+ $7.0979 $255.5244
48+ $6.3636 $305.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess