Product Overview: CPH3404-M-TL-E by ON Semiconductor
The CPH3404-M-TL-E is a state-of-the-art MOSFET designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product stands out for its efficiency and reliability, catering to a broad range of applications, including power management, switching circuits, and high-speed communication systems.
Key Features
- Low On-Resistance: The device boasts an exceptionally low on-resistance, which translates to reduced power loss and improved overall efficiency in electronic circuits.
- High-Speed Switching: Engineered for high-speed switching, the CPH3404-M-TL-E is ideal for applications that require rapid transitions between on and off states.
- Small Package: The compact design in a SuperSOT™-6 package allows for space-saving on PCBs, making it a perfect fit for space-constrained applications.
- Energy-Efficient: With energy efficiency in mind, this MOSFET helps reduce the carbon footprint of electronic devices by minimizing power loss during operation.
Applications
The versatility of the CPH3404-M-TL-E MOSFET makes it suitable for a wide variety of applications. It is commonly used in power management systems for portable devices, such as smartphones and tablets, where energy efficiency is crucial. Additionally, it is ideal for DC-DC converters, load switches, and other circuitry that demands high-speed switching and low power consumption. Its robustness also makes it a reliable choice for industrial applications and telecommunications equipment.
Technical Specifications
- Voltage Rating: The device can handle a continuous drain-to-source voltage of up to 30V, making it suitable for many low to medium voltage applications.
- Current Capacity: It supports a continuous drain current of up to 6A, ensuring it can manage significant power levels for its size.
- Thermal Performance: The MOSFET is designed to operate within a wide temperature range, maintaining stability and performance under varying environmental conditions.
In summary, the CPH3404-M-TL-E from ON Semiconductor is a high-performance, energy-efficient MOSFET that offers low on-resistance, high-speed switching, and a compact form factor, making it an excellent choice for modern electronic applications.